Catalog Object Cloud
Lindy

Lindy 2m DVI-D Dual Link Cable, Anthra Line

Product code:
36222
Brand:
Lindy
Product name:
2m DVI-D Dual Link Cable, Anthra Line
GTIN (EAN/UPC):
4002888362221
Bullet Points Lindy 2m DVI-D Dual Link Cable, Anthra Line:
  • Professional choice DVI-D Dual Link cable for commercial and high performance AV and IT installations
  • Supports DVI resolutions up to 2560x1600 @60Hz and HDTV resolutions up to 1080p
  • Robust PVC housing, 24K gold plated connectors and contacts
  • Triple shielded cable, corrosion resistant tinned copper 28AWG conductors
  • 10 year warranty
Long product name Lindy 2m DVI-D Dual Link Cable, Anthra Line:
2m DVI-D Dual Link Cable, Anthra Line
Lindy 2m DVI-D Dual Link Cable, Anthra Line:
From the Lines cable connectivity concept developed by Lindy, Anthra Line DVI-D Dual Link cables are the professional choice for high resolution connections in commercial AV and IT installations.

Anthra Line DVI-D Dual Link are premium cables that feature triple shielded construction with 28AWG tinned copper conductors for performance and corrosion resistance. High quality 24K gold plated contacts and connectors maintain optimal signal integrity and maximum reliability.

The tough PVC housing incorporates an integrated finger grip for easy installation. Large thumb screws allow the connector to be tightened into place without the need for a screwdriver and a flexible strain relief prolongs cable life.

Anthra Line DVI-D Dual Link cables support resolutions up to 2560x1600@60Hz including HDTV resolutions up to 1080p.

Anthra Line DVI-D Dual Link cables are available in lengths of 0.5m to 20m.