Conceptronic CUSTODIO02BNTM Keyed Dual Head Laptop Lock, Nano Lock Slot, Master Keyed Compatible, 1.8m
Product code:
CUSTODIO02BNTM
Brand:
Conceptronic
Product name:
CUSTODIO02BNTM Keyed Dual Head Laptop Lock, Nano Lock Slot, Master Keyed Compatible, 1.8m
GTIN (EAN/UPC):
4015867245293
Bullet Points Conceptronic CUSTODIO02BNTM Keyed Dual Head Laptop Lock, Nano Lock Slot, Master Keyed Compatible, 1.8m:
- Compatibility: Designed for Nano security slots (2.5 × 6 mm).
- Dual Head Design: Secure two devices simultaneously with a single lock.
- Locking Mechanism: Reliable keyed lock with 2 precision-cut keys included.
- Ergonomics: 360-degree rotatable lock head with pivoting cable for flexible positioning.
- Cable: Heavy-duty 4.5 mm diameter cable with 1.8 m length.
- Installation: Quick and secure installation for immediate use.
- System: Master key system compatible for centralized management.
Long product name Conceptronic CUSTODIO02BNTM Keyed Dual Head Laptop Lock, Nano Lock Slot, Master Keyed Compatible, 1.8m:
CUSTODIO02BNTM Keyed Dual Head Laptop Lock, Nano Lock Slot, Master Keyed Compatible, 1.8m
Conceptronic CUSTODIO02BNTM Keyed Dual Head Laptop Lock, Nano Lock Slot, Master Keyed Compatible, 1.8m:
The Keyed Dual Head Laptop Lock is designed to provide reliable physical security for laptops and compatible devices in office, education, and shared environments. Designed for Nano security slots (2.5 × 6 mm), it offers a compact and effective solution to help deter theft and protect valuable equipment. The dual-head design allows two devices to be secured simultaneously using a single lock, improving convenience and reducing cable clutter.
Featuring a robust keyed locking mechanism, the lock ensures secure attachment and includes two precision-cut keys for convenient daily use and backup. The 360-degree rotatable lock head combined with a pivoting cable allows flexible positioning, making it easy to connect in various setups without strain.
Built with a heavy-duty 4.5 mm steel cable and a practical 1.8 m length, the lock delivers dependable strength and reach for anchoring to desks or fixed objects. Designed for quick and secure installation, it is ready to use in seconds without tools. For organizations requiring centralized control, the lock is also compatible with master key systems, available separately.
Featuring a robust keyed locking mechanism, the lock ensures secure attachment and includes two precision-cut keys for convenient daily use and backup. The 360-degree rotatable lock head combined with a pivoting cable allows flexible positioning, making it easy to connect in various setups without strain.
Built with a heavy-duty 4.5 mm steel cable and a practical 1.8 m length, the lock delivers dependable strength and reach for anchoring to desks or fixed objects. Designed for quick and secure installation, it is ready to use in seconds without tools. For organizations requiring centralized control, the lock is also compatible with master key systems, available separately.