TP-Link DS-PMA-C++GPON SFP modul network transceiver module Fiber optic 2500 Mbit/s
Product code:
DS-PMA-C++
Brand:
TP-Link
Product name:
DS-PMA-C++GPON SFP modul
GTIN (EAN/UPC):
8885020626407, 0810142823197, 810142823197
Bullet Points TP-Link DS-PMA-C++GPON SFP modul network transceiver module Fiber optic 2500 Mbit/s:
- Enables multi-gig fiber internet connections up to 2.488 Gbps downstream and 1.244 Gbps upstream.*
- Supports 2.5G and 1G Ethernet UNI modes for flexible internet access
- Hot swapping feature allows quick and easy installation and application
- Supports the OMCI protocol and DDM (Digital Diagnostics Monitoring) for centralized management and real-time monitoring
- Diagnostic Function
Long product name TP-Link DS-PMA-C++GPON SFP modul network transceiver module Fiber optic 2500 Mbit/s:
SFP GPON Class C++, 2488.32 Mbps Tx, 20 km max, 1244.16 Mbps Rx, Tx 1490nm, Rx 1310nm, 9/125um SMF, > 8.2 dB ratio, 5 dBm tolerance, 3.3V
TP-Link DS-PMA-C++GPON SFP modul network transceiver module Fiber optic 2500 Mbit/s:
Actual data throughput is not guaranteed and may vary as a result of network conditions, client limitations, the rate supported by the network cable, internet service provider factors, and other environmental factors.
- Data Interface: LVPECL
- Control Interface:LVTTL
- Data Interface: LVPECL
- Control Interface:LVTTL