Catalog Object Cloud
LG

LG 24BA650 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black

Product code:
24BA650-B.AEU
Brand:
LG
Product name:
24BA650
GTIN (EAN/UPC):
8806096207055, 0195174095034, 195174095034
ECOLOGO® Certified products, services and packaging are certified for reduced environmental impact. ECOLOGO Certifications are voluntary, multiattribute, life cycle-based environmental certifications that indicate a product has undergone rigorous scientific testing, exhaustive auditing or both, to prove its compliance with stringent, third-party, environmental performance standards. 

These standards set metrics for a wide variety of criteria in some or all of the following categories: materials, energy, manufacturing and operations, health and environment, product performance and use, and product stewardship and innovation.
TCO Certified is the world’s most comprehensive sustainability certification for IT products, helping you make responsible product choices that drive the industry in a sustainable direction. Using TCO Certified also supports your organization’s efforts to reduce risk and take the next step in social and environmental responsibility.
The Electronic Product Environmental Assessment Tool (EPEAT) is a global ecolabel for the IT sector. The EPEAT program provides independent verification of manufacturers’ claims and the EPEAT online Registry lists sustainable products from a broader range of manufacturers than any comparable ecolabel. National governments, including the United States, and thousands of private and public institutional purchasers around the world use EPEAT as part of their sustainable procurement decisions. EPEAT helps purchasers, manufacturers, resellers, and others buy and sell environmentally preferable electronic products. EPEAT-registered products must meet environmental performance criteria that address: materials selection, supply chain greenhouse gas emissions reduction, design for circularity and product longevity, energy conservation, end-of-life management and corporate performance. Bronze-rated products meet all of the required criteria in their category. Silver-rated products meet all of the required criteria and at least 50% of the optional criteria, while Gold-rated products meet all of the required criteria and at least 75% of the optional criteria.
Certification program in order to encourage and showcase cranberries grown according to the highest environmental standards. 

The respect of stringent standards in terms of environmental management, food-safety and traceability characterizes the production of certified cranberries. Business commitment, employee training and independent third-party certification are fundamental elements of the code book specifications. Theses characteristics define the cranberry industry certification process.
D means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points LG 24BA650 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
  • 23.8” Full HD (1920x1080) IPS display
  • Built-in power and speakers
  • 100Hz Refresh Rate / LG Switch app
  • USB Type-C™ (PD 65W)
  • Reader Mode & Flicker Safe
  • Tilt/Height/Swivel/Pivot (Bi-direction) adjustable stand
Long product name LG 24BA650 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
23.8", 1920 x 1080, 16:9, 250 cd/m², 1300:1, 100 Hz, HDMI x 1, DisplayPort x 2, USB-C x 1, 1x USB3.2 Gen1, 4x USB3.2 Gen1, Headphone out x 1, 2W x 2, 539.6 x 517.5 x 250 mm, 6.6 kg
LG 24BA650 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
23.8” Full HD IPS display
Accurate color at wide angles

LG Full HD (1920x1080) monitor with IPS technology delivers a clear and consistent color. It can provide accurate color reproduction and help users to view the screen at a wide angle.
Productivity
- 24” Full HD (1920x1080) IPS
- 100Hz refresh rate
- CLI (Command Line Interface)

Usability
- LG Switch app
- Built-in power and speakers
- USB Type-C™ (PD 65W)

Comfort & Trust
- Ergonomic stand
- Reader Mode & Flicker Safe
- EPEAT & Energy Star

Versatile business monitors for various workspace
This versatile monitor can cover various works at many places, such as offices, public institutions, and customer service, with a clear IPS display and 3-side virtually borderless design.

Integrated power module
Fully use your desk

By providing built-in power, workstations can be designed with a streamlined and clutter-less layout. This allows for better space utilization and organization, creating a cleaner and more efficient work environment.

USB Type-C™
Productivity hub
with easy connectivity

USB Type-C™ port allows from display and data transferring to connected device charging (up to 65W), enabling support for your laptop all at the same time over a single cable.

Multi ports
A variety of interface

The 24BA650 offers a variety of ports, solving the problem of limited connectivity for hardworking individuals. With its multiple ports, you can easily connect numerous devices for efficient desk setup. Say goodbye to the frustration of running out of ports.

Built-in speakers
All set for virtual meetings

The 24BA650 comes with built-in speakers, eliminating the need for extra speaker installations when participating in web conferences or watching videos.

100Hz refresh rate
Smooth workflow

A fast 100Hz refresh rate provides a smooth loading in various programs. It helps to allow less screen stuttering and motion blur, elevating work productivity.

LG Switch app
Switch swiftly

LG Switch app helps to optimize the monitor for an efficient work environment. You can divide the display into six areas, manage the schedules, or launch a video call platform with a mapped hotkey effortlessly.

Ergonomic design
Easy and comfy

The 24BA650 supports tilt, swivel, pivot, and height adjustment options to make a comfortable workstation for those who spend extended hours in front of monitors. Also, our ergonomic stand facilitates communication with customers or colleagues by allowing for a downward height adjustment.

Visual comfort
- Reader Mode
Reader Mode adjusts color temperature and luminance that helps to lessen eye fatigue and provide eye comfort while reading documents on a monitor.
- Flicker Safe
Flicker Safe reduces invisible flickering on the screen, which helps reduce eye strain.
- CLI (Command Line Interface)
Advanced management for monitors
LG business monitors offer CLI (Command Line Interface), a software for efficient device management. IT managers can update firmware and adjust settings like video mode, brightness, and response time in batches via the server program.

Better life for all
24BA650 complies with multiple standards such as Energy Star and EPEAT.