Catalog Object Cloud
Equip

Equip USB-C to 3-port USB 3.0 Hubs with Gigabit adapter

Product code:
133481
Brand:
Equip
Product name:
USB-C to 3-port USB 3.0 Hubs with Gigabit adapter
GTIN (EAN/UPC):
4015867225677
Bullet Points Equip USB-C to 3-port USB 3.0 Hubs with Gigabit adapter:
  • 10/100/1000Mbps wire speed transmission and reception
  • USB 3.0 SuperSpeed (5Gb/s) x 3
  • Built-in Wake-on-LAN feature to startup computers remotely
  • Aluminum shell for heat dissipation
  • Simple Plug-and-Play installation
Long product name Equip USB-C to 3-port USB 3.0 Hubs with Gigabit adapter:
USB-C to 3-port USB 3.0 Hubs with Gigabit adapter
Equip USB-C to 3-port USB 3.0 Hubs with Gigabit adapter:
The 133481 USB Hub and Gigabit Ethernet Combo Adapter allows you to connect to the internet easily through the built-in USB port on your laptop. This is an ideal solution for MacBook or other Windows computers that may have wireless built-in but don’t come with an Ethernet port. The adapter also combines a regular USB hub. So you can connect external USB peripherals, such as a MP3 player, digital camera, printer or pen drive.