Catalog Object Cloud
Neomounts

Neomounts NS-M4000BLACK TV trolley 60-105"

Product code:
NS-M4000BLACK
Brand:
Neomounts
Product name:
Neomounts NS-M4000BLACK TV trolley 60-105"
GTIN (EAN/UPC):
8717371447427, 8592978411176
Bullet Points Neomounts NS-M4000BLACK TV trolley 60-105":
  • Fixed floor stand Black
  • Material: Steel
  • Maximum weight capacity: 150 kg Maximum screen size: 2.67 m (105")
  • 4 wheel(s)
  • Height adjustment
  • China
Warranty:
5 year
Long product name Neomounts NS-M4000BLACK TV trolley 60-105":
Neomounts NS-M4000BLACK TV trolley - 60-105" - max 150 kg - manual h 131-153 cm - VESA 200x200-1000x600 - incl. hardware shelf - black
Neomounts NS-M4000BLACK TV trolley 60-105":
The Neomounts floor stand, model NS-M4000BLACK is a mobile floor stand for flat screens up to 105" (267 cm). This mobile stand is a great choice for space saving placement or when wall-, ceiling mounting or desk placement is not an option. This cart stretches your investment by serving a variety of projection needs by sharing a large display over multiple rooms. Get optimal positioning for both standing and seated audiences, in any application, in any part of your location. The mount is manually height adjustable.

Neomounts' floor stand, NS-M4000BLACK holds your TV, AV equipment and even hides your cables. The casters allow the stand to move it to where you need it. Easily roll this cart through doorways and over thresholds. The trolley features four solid castor wheels, of which the two front wheels are equipped with a brake. The floor stand also comes with four leveling feet.

Neomounts NS-M4000BLACK is suitable for screens up to 105" (267 cm). The weight capacity of this product is 150 kg each screen. The stand is suitable for screens that meet VESA hole pattern 200x200 to 1000x600mm.

All installation material is included with the product.