Catalog Object Cloud
Multibrackets

Multibrackets M VESA Flexarm L Full Motion Dual

Product code:
0402
Brand:
Multibrackets
Product name:
M VESA Flexarm L Full Motion Dual
GTIN (EAN/UPC):
7350105210402
Bullet Points Multibrackets M VESA Flexarm L Full Motion Dual:
  • The dual flex arms nest for a super slim 52 mm mounting profile
  • Flex, tilt and turn for an optimal viewing angle at any time
  • Tilt easily to -5°~+3º to reduce glare
  • Turn effortlessly up to -90°~+90° depending on screen size to view from the right angle
  • Installation template and tool kit included for simple mounting
  • Built in bubble level for accurate mounting
  • One person tilt adjustment
Warranty:
5 years
Long product name Multibrackets M VESA Flexarm L Full Motion Dual:
M VESA Flexarm XL Full Motion Dual - Wall mount for LCD / LED panel - screen size: 40" - 75" - VESA: 200x200 to 600x400 - black
Multibrackets M VESA Flexarm L Full Motion Dual:
M VESA Flexarm L Full Motion Dual ends an era of bulky and heavy arms needed to flex, tilt and turn. If your aim is to find a discreet partner for that new LED, LCD or plasma in a light weight, super strong solution not visible from any side yet giving you a maximum flexibility then the M VESA Flexarm Full Motion Dual is your choice.

The uniquely designed low profile M VESA Flexarm XL Full Motion Dual mount fits most 45" and up to 75" flat panels up to 45.5 kg. It is very well-suited for those applications where seamless integration counts the most. The M VESA Flexarm L Full Motion Dual is part of the Slim Series of fixed, tilt and cantilever mounts offering a slim design without compromising on functionality. Moreover, this wallmount has an extended profile of 500 mm from the wall.

The specifications this product reveals are simply incredible.

Super Slim defines the minimal 52 mm of the low profile to wall. It extends to a maximum of 380 mm proving that this construction is truly flexible being so lightweight. Yet still, produced with high quality materials creating a super strong solution carrying screen up to 45.5 kgs.

Being both slim and flexible the built in functions of the wall mount allows you to optimize the screen for the perfect viewing angle. Wherever you are.

M VESA Flexarm Full Motion Dual is suitable for a wide range of screens sized 45" and up to 75". The VESA standards that are supported by this mount is 200 / 300/ 400 and up to 600mm. This means that M VESA Flexarm L Full Motion Dual is suitable for most of the VESA standards including the rare ones.