Catalog Object Cloud
TP-Link

TP-Link Omada 24-Port Gigabit Stackable L3 Managed Switch with 4 10G Slots

Product code:
SG6428X
Brand:
TP-Link
Product family:
Omada
Product name:
Omada 24-Port Gigabit Stackable L3 Managed Switch with 4 10G Slots
GTIN (EAN/UPC):
4895252501476, 4895252501483, 0840030705984, 840030705984
Bullet Points TP-Link Omada 24-Port Gigabit Stackable L3 Managed Switch with 4 10G Slots:
  • 24× Gigabit RJ45 ports and 4× 10 Gbps SFP+ slots
  • 128 Gbps switching capacity per unit
  • Physical stacking for built-in redundancy and performance
  • L3 features: RIP, OSPF, ECMP, VRRP, PIM-DM, DHCP Server/Relay
  • Security Strategies: ACL, Port Security, DoS Defend, 802.1X
  • Highly Available with two internal fixed power supplies, VRRP, and ERPS
  • Centralized cloud management via the Omada SDN controller
  • Standalone management via web, CLI, SNMP, and RMON
Warranty:
3 year limited warranty for normal product and 5 year warranty for managed switch
Long product name TP-Link Omada 24-Port Gigabit Stackable L3 Managed Switch with 4 10G Slots:
24x 10/100/1000 Mbps RJ45, 4x 10G SFP+, 2x USB 2.0, 1x RJ45, 1× USB Type-C, 1× RJ45 Management, 128 Gbps, 32 K MAC, 9 KB Jumbo, 440 x 380 x 44 mm
TP-Link Omada 24-Port Gigabit Stackable L3 Managed Switch with 4 10G Slots:
What This Product Does
Omada SG6428X is a high-performance L3 managed switch tailored for the convergence layer, featuring L3 routing, fast 10 Gbps wired speeds, stacking options, and redundant power supply modules. It includes 24× Gigabit RJ45 ports, 4× 10 Gbps SFP+ slots, physical stacking ability, and centralized management. Integrated with strong security and extensive management features, the SG6428X offers a dependable networking solution for SMBs, enterprises, and ISPs.

High-speed Connectivity and Powerful Stacking
24× Gigabit RJ45 ports and 4× 10 Gbps SFP+ slots provide up to 128 Gbps switching capacity per unit. Up to 4 units of physical stacking with up to 512 Gbps switching capacity empowers the networking structure with built-in redundancy and performance.

Abundant Layer 3 Capabilities
Comes with abundant Layer 3 routing protocols that support a scalable network. Static Routing, RIP, OSPF, ECMP, VRRP, DHCP Server, and DHCP Relay are supported. PIM-DM multicast routing protocol guarantees efficient routing for multicast groups.

Highly Available
Internal fixed redundant power supplies and VRRP make it an ideal choice for reliable networking architecture. ERPS supports rapid protection and recovery in a ring topology.

Enhanced Security Functions
Defend against a range of network threats with ACL support (IPv4 & IPv6), Dynamic ARP Inspection, IEEE 802.1X, MAB, Port Security, and Secure Shell.

Omada SDN
Integration into the Omada system brings centralized cloud management and a series of management features such as Zero-Touch Provisioning (ZTP).* The Omada Software Defined Networking (SDN) platform integrates network devices, including access points, switches, and routers, providing 100% centralized cloud management—all controlled from a single interface.

Apart from the ability to be centrally managed via the web or the Omada app, SG6428X is also easy to manage via an intuitive web-based Graphical User Interface (GUI) or an industry-standard Command Line Interface (CLI). For both management methods, traffic is protected through SSL or SSH encryption. SNMP (v1/v2c/v3) and RMON support enable the switch to be polled for valuable status information and to send traps for abnormal events.