Catalog Object Cloud
StarTech.com

StarTech.com USB to 5.5mm Power Cable - Type N Barrel - 1m

Product code:
USB2TYPEN1M
Brand:
StarTech.com
Product name:
USB to 5.5mm Power Cable - Type N Barrel - 1m
GTIN (EAN/UPC):
0065030848664, 065030848664, 0650308486640, 650308486640, 0012302581934, 012302581934
Bullet Points StarTech.com USB to 5.5mm Power Cable - Type N Barrel - 1m:
  • USB-A TO PLUG TYPE-N: 3.3ft (1m) USB-A to Type M (5.5mm outer diameter, 2.5mm inner diameter, center pin positive) coaxial barrel connector cable; This power cable can be used to power any N barrel device at 5V from a standard USB supplying up to 0.9A
  • COMPATIBILITY: Only works with N barrel connections measuring 5.5 OD by 2.5 ID with a positive center pin; The connected device must use 5V, and a max current of 0.9A; Current supplied is determined by the USB port this cable is plugged into
  • DURABLE: This type-N coaxial power barrel connector (fully molded) with durable PVC jacket for high strength and reliability; Flexible PVC strain relief prevents fraying/damage due to repetitive bending or rough usage
  • SPECS: 3.3ft (1m); USB-A; Type N coaxial power (Barrel Power Connector OD:5.50, ID: 2.50); Jacket: PVC; 5V at up to 0.9A supplied by a USB port; Aluminum-mylar foil with braided shielding
  • THE IT PRO'S CHOICE: Designed and built for IT Professionals, this USB to Type M 5.5MM power cable is backed for life, including free lifetime 24/5 multi-lingual technical assistance
Warranty:
Lifetime
Long product name StarTech.com USB to 5.5mm Power Cable - Type N Barrel - 1m:
StarTech 1m USB to Type N Barrel 5V DC Power Cable - USB A to 5.5mm DC - 1 Meter USB to 5.5mm DC Plug (USB2TYPEN1M)
StarTech.com USB to 5.5mm Power Cable - Type N Barrel - 1m:
Power your 5V DC devices from your computer through a USB port

Tired of having to carry around a separate wall adapter in order to power or charge your 5V devices, such as certain external hard drives, streaming media players, and Bluetooth® speakers?

This 1m USB power cable makes it easier to power 5V DC devices that have a Type N (OD: 5.5mm, ID:2.5mm) barrel power connector. You can power or charge the devices through an available USB port on your laptop or desktop computer.

Expertly designed and constructed of high-quality materials, the StarTech.com USB2TYPEN1M power cable is backed by our lifetime warranty.