Conceptronic BIAN06B SD TF/MicroSD 4.0 Card Reader, UHS-II, USB 3.0, 5Gbps
Product code:
BIAN06B
Brand:
Conceptronic
Product name:
BIAN06B SD TF/MicroSD 4.0 Card Reader, UHS-II, USB 3.0, 5Gbps
GTIN (EAN/UPC):
4015867238561
Bullet Points Conceptronic BIAN06B SD TF/MicroSD 4.0 Card Reader, UHS-II, USB 3.0, 5Gbps:
- Compatible with SD, SDHC, SDXC, Micro SD/T-Flash, Micro SDHC, Micro SDXC
- Supports SD/TF 4.0 and UHS-II for high-speed data transfers
- USB 3.0 SuperSpeed (5Gb/s)
- Supports simultaneous reading and writing of two cards
- Simple Plug and Play installation
Long product name Conceptronic BIAN06B SD TF/MicroSD 4.0 Card Reader, UHS-II, USB 3.0, 5Gbps:
BIAN06B SD TF/MicroSD 4.0 Card Reader, UHS-II, USB 3.0, 5Gbps
Conceptronic BIAN06B SD TF/MicroSD 4.0 Card Reader, UHS-II, USB 3.0, 5Gbps:
The SD/TF 4.0 Card Reader ensures steady and efficient data transmission, supporting SD/TF 4.0 and UHS-II with USB 3.0 transfer speeds up to 5Gbps. It also allows simultaneous reading and writing of two cards. As a USB-powered device, no external power is needed, making it an ideal companion for travel or everyday use.