Catalog Object Cloud
Epson

Epson EcoTank ET-M16680 Inkjet A3 4800 x 1200 DPI Wi-Fi

Product code:
C11CJ41405
Brand:
Epson
Product family:
EcoTank
Product name:
ET-M16680
GTIN (EAN/UPC):
8715946690360
Bullet Points Epson EcoTank ET-M16680 Inkjet A3 4800 x 1200 DPI Wi-Fi:
  • Low cost, 4-in-1 mono A3 printer: Economical ink tank system
  • Fast print and scan speeds: Print up to 25 ppm and scan up to 26 ipm
  • Easy to use front ink tank: Enjoy hassle and mess-free refills with enhanced ink bottles
  • Mobile printing and connectivity: Wi-Fi, Wi-Fi Direct, Ethernet & free mobile printing apps²
  • Advanced software solutions: Seamlessly integrate software into existing IT infrastructure
Long product name Epson EcoTank ET-M16680 Inkjet A3 4800 x 1200 DPI Wi-Fi:
PrecisionCore, 25 pages/min Monochrome, 4,800 x 1,200 DPI, HTTPS, IPv4, IPv6, SNMP, 64 g/m² - 255 g/m², AC 100 V - 240 V, 50 Hz - 60 Hz
Epson EcoTank ET-M16680 Inkjet A3 4800 x 1200 DPI Wi-Fi:
Print, scan, copy and fax with this easy-to-use EcoTank Pro Wi-Fi printer, that delivers an exceptionally low cost-per-page and reduces your energy consumption thanks to Heat-Free technology. With fast print and scan speeds, A3 and A4 jobs can be accomplished quickly. Using Open Platform, seamlessly integrate a variety of software solutions into existing IT infrastructure to improve efficiency.

Keep on saving
Save every time you print. Thanks to low-cost ink bottles, benefit from incredibly low costs-per-page. Epson's Heat-Free technology keeps energy consumption down to a minimum, saving on energy bills.

Time-saving features
The ET-M16680 offers a first page out time of just 5.5 seconds¹ and print speeds up to 25 pages per minute. The automatic document feeder can scan up to 26 images per minute.

Advanced software solution compatibility
A variety of software solutions can be integrated into existing IT infrastructure to improve efficiency. This includes Epson Remote Services (ERS) which offers cloud-based device monitoring and management system that delivers advanced remote diagnostics for Epson business products.

Low user intervention
Minimising refills, this EcoTank Pro can print thousands of pages before needing more ink. Two trays offer a capacity of 500-sheets. Free yourself from manual page loading with a generous 50-sheet rear feed and ADF.

Easy to use and reliable
Selecting features is easy with the LCD colour touchscreen. And refilling the large front ink tanks is simple with the resealable, intuitive and drip-free ink bottles.

Print from almost anywhere
It's easy to print from mobiles, tablets and laptops using the ET-M16680. With Wi-Fi and Wi-Fi Direct, you can send documents to print from smart devices using the Epson iPrint² app.