CLUB3D USB 80Gbps Certified 240W 8K240Hz Type-C® 1.2m / 3.94ft Black Cable
Product code:
CAC-1570
Brand:
CLUB3D
Product name:
USB 80Gbps Certified 240W 8K240Hz Type-C® 1.2m / 3.94ft Black Cable
GTIN (EAN/UPC):
0841615103515, 841615103515, 8719214473266
Bullet Points CLUB3D USB 80Gbps Certified 240W 8K240Hz Type-C® 1.2m / 3.94ft Black Cable:
- 1.2 m
- USB C Straight Male
- USB C Straight Male
- USB4 Gen 2x2 Fast charging USB Power Delivery (USB PD) 240 W
- Black
- 1 pc(s)
Long product name CLUB3D USB 80Gbps Certified 240W 8K240Hz Type-C® 1.2m / 3.94ft Black Cable:
USB-C 80Gbps Certified 240W 8K240Hz 1.2m / 3.94ft Black Cable
CLUB3D USB 80Gbps Certified 240W 8K240Hz Type-C® 1.2m / 3.94ft Black Cable:
• EXCEPTIONAL CABLE LENGTH: 1.2m / 3.94ft • HIGH PERFORMANCE: The NEW USB standard, USB 80Gbps supports 4K540Hz video, 240 Watt(48V/5A) EPR • FULL COMPATIBILITY: USB 80Gbps USB-IF Certified, for guaranteed performance and compatibility with the former USB4 v2 devices, ensuring reliable signal consistency and smooth video playback on any USB -C® equipped display • QUALITY CONSTRUCTION: Nickel-plated connections rated beyond 10,000 insertions; Shielded coaxial wire for enhanced EMI protection; Durable TPE Jacket and strain reliefs are halogen-free and RoHS compliant • APPLICATIONS: Ideal for high resolution 16K/8K displays; 540Hz refresh rate at 4K resolution; Suitable for high performance GPUs and AV workstations; Supports multi-monitor daisy chains; Connect a USB -C® monitor to a docking station; connecting High Speed SSD's, etc. • SPECS: 1.2m / 3.94ft Black Cable; USB-C®ertified 80Gbps; video 4K540Hz; charging with Power Delivery(PD) up to 240 Watt(48v/5A); E-Marker chips for protecting your devices while PD charging; 30AWG Coaxial Wire; 4.6mm (0.18inch) O.D.