Catalog Object Cloud
ASUS

ASUS VZ27EHF computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black

Product code:
90LM07B0-B01470
Brand:
ASUS
Product name:
VZ27EHF
GTIN (EAN/UPC):
4711387194225
D means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points ASUS VZ27EHF computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black:
  • 27-inch Full HD (1920 x 1080) IPS gaming monitor with stylish ultra-slim profile only 6.5mm thin
  • SmoothMotion 100Hz refresh rate and 1ms MPRT delivers a seamless, tear-free visual experience by enabling VRR (variable refresh rate)
  • VESA wall-mountable to save on desktop space
  • TUV Rheinland Certification for Flicker-free and Low Blue Light technology to ensure a comfortable viewing experience
Long product name ASUS VZ27EHF computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black:
VZ27EHF Eye Care Gaming Monitor – 27 inch Full HD (1920 x 1080), IPS, Frameless, 100Hz, Adaptive-Sync, 1ms MPRT, HDMI, Low Blue Light, Flicker Free, Wall Mountable
ASUS VZ27EHF computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black:
ASUS VZ27EHF Eye Care Gaming Monitor
SMOOTH YOUR WORK & PLAY
ASUS VZ27EHF Eye Care Gaming Monitor features 27-inch IPS panel with Full HD (1920 x 1080) resolution, providing ultra-slim profile that measures a mere 6.5mm at its thinnest point and vivid image quality. With fast 100Hz refresh rate and Adaptive-Sync technology to eliminate screen tearing and choppy frame rates for the smoother-than-ever experience. It also features TÜV Rheinland-certified Flicker-free and Low Blue Light technologies to ensure a comfortable viewing experience.

Fluid viewing experience with 100Hz SmoothMotion
With fast 100Hz refresh rate and Adaptive-Sync technology to eliminate screen tearing and choppy frame rates. It refreshes content on the display 1.67-time faster than the one with a standard 60Hz refresh rate, giving you more fluid animation in video, casual gaming, and day-to-day work, can all benefit from the smoother-than-ever experience.

Smooth Game Play
A 100Hz refresh rate and 1ms Moving Picture Response Time (MPRT) help reduce smearing and motion blur, making VZ27EHF perfect for fast-paced games that require quick reactions to what’s happening onscreen. In addition, Adaptive-Sync technology helps eliminate screen tearing and choppy frame rates for ultra-smooth gameplay.

ASUS-exclusive GamePlus Technology
When it comes to design, ASUS always has customers in mind – ASUS exclusive GamePlus hotkey with Crosshair, Timer, FPS counter and Display Alignment functions to give you in-game enhancements that help you get more out of your game. This function is co-developed with input from pro gamers, allowing them to practice and improve their gaming skills.

Lifelike views with 178° wide view angle
Full HD resolution and frameless IPS panel provides 178° viewing angles, both horizontally and vertically, so you can enjoy its beautiful visuals from almost any direction.

Ultra-slim 6.5mm profile and frameless design
Ultra-slim profile measures just 6.5mm at its thinnest point, takes up very little desktop space and fits well in any setting. Frameless design makes it perfect for almost-seamless multi-display setups that give you an even greater degree of immersion.

ASUS Blue Light Filter
The TÜV Rheinland-certified ASUS Blue Light Filter protects you from harmful blue light. It's easy to access, intuitive and flexible with seamless adjustment (0 to Maximum) via the OSD menu. ASUS displays has undergone stringent performance tests and has been certified by TÜV Rheinland laboratories, a global provider of technical, safety, and certification services.

Environmental Certification
ASUS VZ27EHF is stringently tested to meet the requirements of world-leading sustainability certifications. These tests include a comprehensive database of up-to-date criteria, independent verification, and a structured system for continuous improvement.