StarTech.com 10ft (3m) Micro HDMI to HDMI Cable w/ Ethernet, 4K 30Hz Video, Durable High Speed Micro HDMI Type-D to HDMI 1.4 Adapter Cable/Converter Cord, UHD HDMI Monitors/TVs/Displays - M/M
Product code:
HDADMM3M
Brand:
StarTech.com
Product name:
10ft (3m) Micro HDMI to HDMI Cable w/ Ethernet, 4K 30Hz Video, Durable High Speed Micro HDMI Type-D to HDMI 1.4 Adapter Cable/Converter Cord, UHD HDMI Monitors/TVs/Displays - M/M
GTIN (EAN/UPC):
0065030849173, 065030849173, 0851975720727, 851975720727
Bullet Points StarTech.com 10ft (3m) Micro HDMI to HDMI Cable w/ Ethernet, 4K 30Hz Video, Durable High Speed Micro HDMI Type-D to HDMI 1.4 Adapter Cable/Converter Cord, UHD HDMI Monitors/TVs/Displays - M/M:
- HIGH SPEED MICRO HDMI to HDMI CABLE: 3m HDMI 1.4b adapter cable with Ethernet supports 4K (3840x2160p, 24, 25, 30Hz / 4096x2160p, 24Hz), Full HD (1920x1080p, 120Hz), 10.2Gbps bandwidth, wide aspect ratio, 8Ch Audio (5.1/7.1/DD+/Dolby TrueHD), 3D Video
- DURABLE: Ultra HD high speed fully molded Micro HDMI to HDMI converter cable w/ durable PVC jacket for high strength/reliability; Flexible PVC strain relief prevents fraying or damage due to repetitive bending/rough usage; Ideal for commercial environment
- QUALITY CONSTRUCTION: Micro HDMI to HDMI video cord constructed with 32AWG wire & gold-plated connectors, and superior EMI shielding with Al-Mylar foil and copper braid improve signal integrity and reliability, providing higher quality video and audio
- APPLICATIONS: This adapter connects Micro HDMI (Type-D) devices such as phones, tablets, laptops and cameras (DSLR/Video) to your HDMI (Type-A) TV, monitor, display, projector; Ideal for viewing on larger screens; Samsung/Sony/Apple TV/Dell/LG
- SPECS: 3 m / Black / HDMI 1.4b / HDMI Male (Type-D/Micro) to HDMI Male (Type-A/Standard) / 32 AWG / PVC Jacket / Shield: Al-Mylar foil with Braid / ARC, Deep Color, HDCP 1.4, CEC / YCC601 Color / Supports HDMI 1.4 and earlier/ Lifetime Warranty
Warranty:
Lifetime
Long product name StarTech.com 10ft (3m) Micro HDMI to HDMI Cable w/ Ethernet, 4K 30Hz Video, Durable High Speed Micro HDMI Type-D to HDMI 1.4 Adapter Cable/Converter Cord, UHD HDMI Monitors/TVs/Displays - M/M:
StarTech 3m Micro HDMI to HDMI Cable with Ethernet - 4K 30Hz Video - Durable High Speed Micro HDMI Type-D to HDMI 1.4 Adapter Cable/Converter Cord - UHD HDMI Monitors/TVs/Displays - M/M (HDADMM3M)
StarTech.com 10ft (3m) Micro HDMI to HDMI Cable w/ Ethernet, 4K 30Hz Video, Durable High Speed Micro HDMI Type-D to HDMI 1.4 Adapter Cable/Converter Cord, UHD HDMI Monitors/TVs/Displays - M/M:
Connect an HDMI® Micro-equipped smartphone or portable device up to 3m away from your HDMI-capable TV or display
The HDADMM3M 3m (10ft) HDMI® Micro to HDMI Cable with Ethernet is designed to connect devices that feature an HDMI Micro port to an HDMI-enabled display/device, providing a cost-saving solution for connecting cutting-edge and next-generation HDMI-enabled devices to existing HDMI technology.
High Speed HDMI™
This HDMI 1.4b cable supports Ultra HD 4K resolutions (3840x2160p at 30Hz, or 4096x2160p at 24Hz), and a bandwidth of 10.2 Gbps for seamless video and audio transmission. It also supports wide aspect ratios, making it perfect for both home entertainment systems and professional presentations. With support for 3D video and 8-channel audio (5.1/7.1/Dolby Digital Plus/Dolby TrueHD), you can enjoy a fully immersive viewing and listening experience.
Constructed with 34 AWG copper wire, gold-plated connectors, and superior EMI shielding using Al-Mylar foil and a copper braid, this cable minimizes signal loss and interference. This ensures clear, high-quality audio and video transmission with exceptional reliability.
The terms HDMI, HDMI High-Definition Multimedia Interface, HDMI trade dress and the HDMI Logos are trademarks or registered trademarks of HDMI Licensing Administrator, Inc.
The HDADMM3M 3m (10ft) HDMI® Micro to HDMI Cable with Ethernet is designed to connect devices that feature an HDMI Micro port to an HDMI-enabled display/device, providing a cost-saving solution for connecting cutting-edge and next-generation HDMI-enabled devices to existing HDMI technology.
High Speed HDMI™
This HDMI 1.4b cable supports Ultra HD 4K resolutions (3840x2160p at 30Hz, or 4096x2160p at 24Hz), and a bandwidth of 10.2 Gbps for seamless video and audio transmission. It also supports wide aspect ratios, making it perfect for both home entertainment systems and professional presentations. With support for 3D video and 8-channel audio (5.1/7.1/Dolby Digital Plus/Dolby TrueHD), you can enjoy a fully immersive viewing and listening experience.
Constructed with 34 AWG copper wire, gold-plated connectors, and superior EMI shielding using Al-Mylar foil and a copper braid, this cable minimizes signal loss and interference. This ensures clear, high-quality audio and video transmission with exceptional reliability.
The terms HDMI, HDMI High-Definition Multimedia Interface, HDMI trade dress and the HDMI Logos are trademarks or registered trademarks of HDMI Licensing Administrator, Inc.