Catalog Object Cloud
Equip

Equip 37"-86" No Drilling TV Wall Mount Bracket

Product code:
650364
Brand:
Equip
Product name:
37"-86" No Drilling TV Wall Mount Bracket
GTIN (EAN/UPC):
4015867243886
Bullet Points Equip 37"-86" No Drilling TV Wall Mount Bracket:
  • VESA compliant: Supports mounting patterns up to 600 × 400.
  • Strong load capacity: Rated to hold TVs up to 60 kg.
  • Mounting: Picture Hanging Style: for a quick and easy installation
  • Adjustable Cord Length: draw in the cord when not in use for tidiness
  • Leveling: Built-in bubble level for precise alignment
  • Walls: Drywalls: no drilling required
Long product name Equip 37"-86" No Drilling TV Wall Mount Bracket:
37"-86" No Drilling TV Wall Mount Bracket
Equip 37"-86" No Drilling TV Wall Mount Bracket:
The 37"–86" No Drill TV Wall Mount Bracket offers a secure, practical, and installation-friendly solution for mounting large flat-panel TVs without damaging your walls. Designed for users who want a clean setup without permanent modifications, this bracket eliminates the need for drilling while still providing excellent stability and load support. It is ideal for rental apartments, offices, hotels, and any environment where wall integrity must be preserved.

Compatible with most 37" to 86" flat-screen TVs, the mount supports a wide range of VESA patterns and accommodates modern LED, LCD, and OLED displays. The robust steel construction ensures long-term durability and reliable performance, even with larger and heavier screens. A low-profile design keeps the TV close to the wall, delivering a sleek, space-saving appearance that blends seamlessly into modern interiors.