Catalog Object Cloud
Conceptronic

Conceptronic ALTHEA 1-Port 25W USB-C PD PPS Charger

Product code:
4015867226360
Brand:
Conceptronic
Product name:
ALTHEA 1-Port 25W USB-C PD PPS Charger
GTIN (EAN/UPC):
4015867226360
Bullet Points Conceptronic ALTHEA 1-Port 25W USB-C PD PPS Charger:
  • Dedicated Port Connector: Equipped with a USB-C ports (with PD 3.0), providing up to 25W of total power and high-speed charging for a wide range of devices with varying power requirement.
  • Wide Compatibility: Supports a range of output options from 3.3V to 12.0V across its ports, ensuring compatibility with devices from smartphones to laptops.
  • Enhanced Safety Features: Built-in protections against overload, short circuiting, and overheating, ensuring the safety of both the charger and connected devices.
  • Efficiency and Fast Charging Technology: Incorporates USB Power Delivery (PD) 3.0 for rapid charging, along with Programmable Power Supply (PPS) compliance to maximize charging efficiency and minimize heat generation.
Long product name Conceptronic ALTHEA 1-Port 25W USB-C PD PPS Charger:
ALTHEA 1-Port 25W USB-C PD PPS Charger
Conceptronic ALTHEA 1-Port 25W USB-C PD PPS Charger:

The ALTHEA10W USB-C charger offers efficient and fast charging, featuring a USB Type-C port with Power Delivery (PD) technology that automatically detects and charges devices such as Samsung Galaxy S21/S20/Note10/Note20, Nintendo Switch, iPad, iPhone etc., at up to 25W speed. The charger is protected against overload, short circuiting and overheating, and with a compact and light-weight design, it is a great travel device and daily companion.