Lindy RJ45 Port Blocker key, Yellow
Product code:
47899
Brand:
Lindy
Product name:
RJ45 Port Blocker key, Yellow
GTIN (EAN/UPC):
4002888478991
Bullet Points Lindy RJ45 Port Blocker key, Yellow:
- Quickly and easily block physical access to RJ-45 Network ports
- Prevent users from inserting cables, devices or foreign objects without permission
- Single port blocking key
- Port blockers available separately
Warranty:
2 year
Long product name Lindy RJ45 Port Blocker key, Yellow:
RJ45 Port Blocker key, Yellow
Lindy RJ45 Port Blocker key, Yellow:
With the Lindy RJ-45 Port Blocker Key, the user can quickly block open network ports and easily prevent users from connecting cables, devices or inserting foreign objects without permission. This helps protect against unauthorised access to a network or system, as well as preventing unintentional or malicious damage to ports. It can also act as a visual cue, showing inactive or disconnected ports, ideal for use in schools, office or other public sector environments.
The semi-permanent RJ-45 Port Blocker is made up of a moulded plastic blocking cap that plugs securely into the RJ-45 port with a special insertion key. The blocker latches into the RJ-45 just as a network cable would and remains in place until removed using the insertion key.
To use, simply attach a blocker to the key and plug it into the port. Hold the blocker in place and pull away the Key. To remove simply insert the Key back into the blocker until it _clicks_ and pull it away.
Security Note : The Port Blockers will only act as a basic physical & visual deterrent to tampering. It will not prevent a determined attacker, intent on gaining physical access to a RJ-45 port.
Please Note: These Port Blockers are not compatible with the previous generation
Please note: this key is only compatible with the corresponding colour of port blocker.
The semi-permanent RJ-45 Port Blocker is made up of a moulded plastic blocking cap that plugs securely into the RJ-45 port with a special insertion key. The blocker latches into the RJ-45 just as a network cable would and remains in place until removed using the insertion key.
To use, simply attach a blocker to the key and plug it into the port. Hold the blocker in place and pull away the Key. To remove simply insert the Key back into the blocker until it _clicks_ and pull it away.
Security Note : The Port Blockers will only act as a basic physical & visual deterrent to tampering. It will not prevent a determined attacker, intent on gaining physical access to a RJ-45 port.
Please Note: These Port Blockers are not compatible with the previous generation
Please note: this key is only compatible with the corresponding colour of port blocker.