Equip Cat.6A U/UTP Patch Cable, 1.5m, Beige
Product code:
603113
Brand:
Equip
Product name:
Cat.6A U/UTP Patch Cable, 1.5m, Beige
GTIN (EAN/UPC):
4015867236932
Bullet Points Equip Cat.6A U/UTP Patch Cable, 1.5m, Beige:
- 4 x 2 AWG 26/7
- Unshielded
- 500MHz performance Bandwidth
- Transmission: 10Gbit
- Suitable for PoE, PoE+
- Stranded bare copper conductor
- Molded boot with Strain relief
- RoHS compliant
- Low Smoke Zero Halogen (LSZH/LSOH)
- Compliant with ISO/IEC 11801 and EN 50173
Long product name Equip Cat.6A U/UTP Patch Cable, 1.5m, Beige:
Cat.6A U/UTP Patch Cable, 1.5m, Beige
Equip Cat.6A U/UTP Patch Cable, 1.5m, Beige:
The equip® Cat.6A U/UTP Patch Cord is composed of preeminent materials and fully-examined to conform with industrial standards. Offering higher bandwidth and better signal-to-noise margin, the Cat.6A cable is able to deliver ultrahigh and error-free performance in the most demanding network environments, specially for 10G application.