StarTech.com 18in (50cm) HDMI 2.0 Extension Cable, High Speed HDMI Port Saver Cable, 4K 60Hz, HDMI Male to Female Extension Adapter Cord, HDMI Extension Cable, M/F
Product code:
HD2MF18INL
Brand:
StarTech.com
Product name:
18in (50cm) HDMI 2.0 Extension Cable, High Speed HDMI Port Saver Cable, 4K 60Hz, HDMI Male to Female Extension Adapter Cord, HDMI Extension Cable, M/F
GTIN (EAN/UPC):
0065030903967, 065030903967
Bullet Points StarTech.com 18in (50cm) HDMI 2.0 Extension Cable, High Speed HDMI Port Saver Cable, 4K 60Hz, HDMI Male to Female Extension Adapter Cord, HDMI Extension Cable, M/F:
- HDMI 2.0 EXTENSION: Enhance HDMI connectivity and extend 4K 60Hz video with this HDMI 2.0 extension cable; Bi-directional male and female connectors serve as a port saver, reducing wear on HDMI device ports; Enable extended reach for greater versatility
- FULL-FEATURED HDMI 2.0: High Speed HDMI UHD supports Dynamic HDR10 w/12-bit processing for vibrant picture quality; 7.1 and 32-ch audio w/ARC; Connects to UHD displays, cameras, and dedicated video/media devices; Compatible w/HDMI 1.4/1.2
- QUALITY CONSTRUCTION: Shielded Gold-plated Connectors for enhanced durability and EMI protection; Rated to operate beyond 10,000 insertion cycles; Flexible TPE jacket and strain reliefs are halogen-free and RoHS compliant
- APPLICATIONS: Swiftly extend the reach between HDMI devices; Suitable for mounted TVs/projectors, boardrooms/meeting rooms, and commercial installations; HDMI 2.0 Port Saver reduces HDMI port strain from frequent wear; Ideal for hard-to-access HDMI ports
- SPECS: Black; 18-inch (0.5-meter); Bi-directional; Bus-powered; High Speed HDMI 2.0; 4K 60Hz; Supports HDR10/HDCP 2.2/ARC; 7.1 & 32-ch audio; 18Gbps; 6mm (0.24in) O.D.; Available in other lengths
Warranty:
Lifetime
Long product name StarTech.com 18in (50cm) HDMI 2.0 Extension Cable, High Speed HDMI Port Saver Cable, 4K 60Hz, HDMI Male to Female Extension Adapter Cord, HDMI Extension Cable, M/F:
StarTech 18in (0.5m) HDMI 2.0 Extension Cable, High Speed HDMI Port Saver Cable, 4K 60Hz, HDMI Extension Cord, M/F
StarTech.com 18in (50cm) HDMI 2.0 Extension Cable, High Speed HDMI Port Saver Cable, 4K 60Hz, HDMI Male to Female Extension Adapter Cord, HDMI Extension Cable, M/F:
Extend an HDMI connection or safeguard against port/connector strain
This High Speed HDMI port saver cable prevents wear and tear on the HDMI port on your monitor or other devices, and enables extra reach for greater setup versatility. The port extender cable supports all HDMI 2.0 specifications, including resolutions up to 4K (60Hz), and bandwidth up to 18Gbps.
Full HDMI Capability
This male-to-female HDMI extension cable supports all HDMI 2.0 features:
• Resolutions up to 4K 60Hz
• High speeds with a bandwidth of up to 18Gbps
• High Dynamic Range (HDR) for higher contrast ratio and vivid colors
• Crystal-clear sound with up to 32 digital audio channels
• Supports 21:9 cinema aspect ratio and 3D video
• Backward compatible with earlier versions of HDMI
• Supports Consumer Electronics Control (CEC) functions
Enjoy Optimal Picture Quality
Fully compatible with HDMI 2.0 equipment, this HDMI extension cable maintains optimal picture quality with resolutions up to 4K 60Hz and bandwidths up to 18Gbps. Backward compatibility ensures seamless integration with existing HDMI devices
This High Speed HDMI port saver cable prevents wear and tear on the HDMI port on your monitor or other devices, and enables extra reach for greater setup versatility. The port extender cable supports all HDMI 2.0 specifications, including resolutions up to 4K (60Hz), and bandwidth up to 18Gbps.
Full HDMI Capability
This male-to-female HDMI extension cable supports all HDMI 2.0 features:
• Resolutions up to 4K 60Hz
• High speeds with a bandwidth of up to 18Gbps
• High Dynamic Range (HDR) for higher contrast ratio and vivid colors
• Crystal-clear sound with up to 32 digital audio channels
• Supports 21:9 cinema aspect ratio and 3D video
• Backward compatible with earlier versions of HDMI
• Supports Consumer Electronics Control (CEC) functions
Enjoy Optimal Picture Quality
Fully compatible with HDMI 2.0 equipment, this HDMI extension cable maintains optimal picture quality with resolutions up to 4K 60Hz and bandwidths up to 18Gbps. Backward compatibility ensures seamless integration with existing HDMI devices