Catalog Object Cloud
AISENS

AISENS A149-0391 DisplayPort cable 3 m Black

Product code:
A149-0391
Brand:
AISENS
Product name:
A149-0391
GTIN (EAN/UPC):
8436574704396
Bullet Points AISENS A149-0391 DisplayPort cable 3 m Black:
  • DISPLAYPORT V1.4 8K cable with male DP connector (20 Pins) on both ends
  • Backward compatible with DisplayPort version 1.0, 1.1 and 1.2
  • The 8K DP Cable features support for high bandwidth HBR3, 32.4 Gbps bandwidth, DSC 1.2 display stream compression, FEC forward error correction and 32 audio channels; The 8K Displayport Cable is backward compatible with DisplayPort 1.2
  • Supports up to 8K (7680x4320) including 5K (5120x2880 @ 60Hz), 4K Ultra HD (3840x2160 @ 60Hz) and 1080P (Full HD) with the premium display cable; Displayport 1.4 Cable supports seamless audio pass-through for uncompressed 7.1, 5.1 or 2 digital channels
  • MST MULTI-STREAM TECHNOLOGY support for a multi-monitor setup with the Displayport 1.4 Cable
Long product name AISENS A149-0391 DisplayPort cable 3 m Black:
Displayport Cable V1.4 8K@60hz, DP/M-DP/M, Black, 3.0m