APC Back-UPS, 750VA, Tower, 230V, 4x CEE 7/7 Schuko outlets, AVR
Product code:
BX750MI-GR
Brand:
APC
Product name:
Back-UPS, 750VA, Tower, 230V, 4x CEE 7/7 Schuko outlets, AVR
GTIN (EAN/UPC):
0731304410843, 731304410843
Bullet Points APC Back-UPS, 750VA, Tower, 230V, 4x CEE 7/7 Schuko outlets, AVR:
- <b>Automatic Voltage Regulation (AVR)</b>
- Automatically steps up low voltage and steps down high voltage to levels that are suitable for your equipment
- <b>Dataline surge protection</b>
- Provides protection of connected equipment from power surges on the data lines
- <b>PowerChute Personal Edition OS Compatibility</b>
- This software supports numerous operating systems and processors
- <b>USB connection</b>
- Use your PC to access additional power protection and management features for your UPS via a USB Port
- <b>Audible alarms</b>
- Provides notification of changing utility power and UPS power conditions
- <b>LED status display</b>
- Quickly understand unit and power status with visual indicators
- <b>Intelligent battery management</b>
- Maximizes battery performance, life, and reliability through intelligent, precision charging
- <b>Automatic self-test</b>
- Periodic battery self-test ensures early detection of a battery that needs to be replaced
- <b>Battery failure notification</b>
- Provides early-warning fault analysis on batteries enabling timely preventive maintenance
- <b>Surge only outlets</b>
- Protect secondary electronics from surges and spikes without reducing battery power used to run primary electronics during an outage
- <b>Battery and surge protected outlets</b>
- Back up and protect your hardware and data during power outages, surges and spikes
- <b>Safety-agency approved</b>
- Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment
- <b>Battery-protected and surge-only outlets</b>
- Reserves power capacity and run time for connected equipment that require UPS battery back-up while providing surge only protection for less critical equipment
Warranty:
2 years
Long product name APC Back-UPS, 750VA, Tower, 230V, 4x CEE 7/7 Schuko outlets, AVR:
Back-UPS, 750VA, Tower, 230V, 4x CEE 7/7 Schuko outlets, AVR
APC Back-UPS, 750VA, Tower, 230V, 4x CEE 7/7 Schuko outlets, AVR:
This APC Back-UPS offers power and surge protection for wireless networks, computers, gaming consoles and other electronics in your home or business. The 750VA tower UPS has 4 total outlets, all of which provide battery back up and surge protection. It has a surge energy rating of 273 Joules. It features Automatic Voltage Regulation to correct voltage dips and surges to proper levels. This UPS has a 2-year warranty and CE product certification.