Catalog Object Cloud
UNYKAch

UNYKAch UK1280 139.7 cm (55") Black

Product code:
UK740401
Brand:
UNYKAch
Product name:
UK1280
GTIN (EAN/UPC):
6974560221080
Bullet Points UNYKAch UK1280 139.7 cm (55") Black:
  • Support for a 50 kg monitor/TV, made of high-strength steel and painted with electrostatic paint for a perfect finish
  • Maximum VESA: 400 x 400 mm (compatible with VESA 200 x 200, 300 x 200, 400 x 200, 300 x 300, 400 x 300, 400 x 400)
  • Tilt angle: +10° to -10° and swivel angle: -45° to 45° (depends on installation and available space)
  • Wall distance: adjustable between 70 and 360 mm
  • Multi-language instruction manual
Long product name UNYKAch UK1280 139.7 cm (55") Black:
32″-55″ TV, Max. 50 kg, VESA, 4.32 kg
UNYKAch UK1280 139.7 cm (55") Black:
UK1280 UNIVERSAL ARTICULATED DUAL ARM WALL MOUNT
32″-55″ TV / Monitors

UNYKAch Wall Mount for Flat and Curved Screens 32-55 Inches (up to 50 kg), Tiltable and Swiveling, with Dual Full Motion Arm, VESA max 400 x 400 mm

Turn your entertainment moments into a unique experience with our UK1280 dual-arm articulated mount. This sturdy and stylish support is designed to provide maximum flexibility, allowing you to adjust your television in any direction with our innovative dual-arm system. Tilt, swivel, and extend your screen to achieve the perfect angle in any room.

UNIVERSAL COMPATIBILITY

The UNYKAch UK1280 mount is compatible with a wide range of TV and monitor sizes (from 32 to 55 inches / 50 kg), ensuring a perfect fit for your screen. From small TVs to larger models, this mount is the ideal choice for any space. Suitable for VESA sizes of 200 x 200, 300 x 200, 400 x 200, 300 x 300, 400 x 300, 400 x 400.

HIGH-QUALITY MATERIAL

Crafted with durable and resilient materials, our wall mount ensures a secure hold for your television. The robust construction and high-quality finishes guarantee a long lifespan.

EASY INSTALLATION

Installing your TV or monitor on the wall has never been so easy. Our mount comes with detailed instructions and all the necessary tools for a hassle-free installation. Enjoy your wall-mounted TV in a matter of minutes!

*All specifications and features, as well as color and software versions, may subject to manufacturing changes.
*The availability of the products may vary according to the market. Consult your supplier for promotions and special offers.
*All brands are registered according to the law.