Catalog Object Cloud
CHERRY

CHERRY TouchBoard G80-11900 keyboard Universal USB AZERTY French Black

Product code:
G80-11900LUMFR-2
Brand:
CHERRY
Product family:
TouchBoard
Product name:
G80-11900
GTIN (EAN/UPC):
4025112050800
Bullet Points CHERRY TouchBoard G80-11900 keyboard Universal USB AZERTY French Black:
  • Individual keys with Gold Crosspoint contacts (MX technology)
  • Designed for continuous usage - over 50 mill. confirmations per key
  • Robust and reliable
  • Space-saving and ergonomic
  • Ideal for limited space and 19" applications
  • Can be used with the standard drivers of the operating system
  • USB keyboard: the following keys can be programmed freely using KeyM@n software (software macros) in 3 levels (single confirmation in combination with "CTRL", in combination with "SHIFT"): function keys "F1"-"F12", "INSERT", "DELETE", "POSITION1", "END", "PAGE-UP", "PAGE-DOWN", "PRINT", "PAUSE", comma and zero in the numeric field
Warranty:
Extended Manufacturer Warranty: 3 years
Long product name CHERRY TouchBoard G80-11900 keyboard Universal USB AZERTY French Black:
AZERTY, FR, USB, 100 mA, 1000 g, 1.75 m, 1000 dpi, MX
CHERRY TouchBoard G80-11900 keyboard Universal USB AZERTY French Black:
The multifunctional TouchBoard is the perfect solution for limited spaces in situations requiring the functions of a "mouse". Particularly in hard industrial applications, the Cherry keyboard shows what she is made of. The model combines outstanding quality with long service life and precise, easy-to-operate touchpad.