Catalog Object Cloud
Mars Gaming

Mars Gaming MCGEOW computer case Midi Tower White

Product code:
MCGEOW
Brand:
Mars Gaming
Product name:
MCGEOW
GTIN (EAN/UPC):
8435693107972
Bullet Points Mars Gaming MCGEOW computer case Midi Tower White:
  • Geometric Mesh front panel
  • 4x 120mm FRGB Rainbow fans
  • Tempered glass side window
  • Liquid cooling support up to 360mm
Long product name Mars Gaming MCGEOW computer case Midi Tower White:
Mid-Tower, ATX, 4x 120 mm, 2.5" / 3.5", 7 Expansion slots, USB 3.0, USB 2.0, HD Audio + Mic, 380 x 202 x 452 mm, 3.85 Kg, White
Mars Gaming MCGEOW computer case Midi Tower White:
Featuring a geometric Mesh front panel, 4x 120mm FRGB Rainbow fans as standard, tempered glass side window, liquid cooling support up to 360mm, and a dual-chamber design, the MC-GEO computer case fuses power and style into an ATX tower designed to maximize cooling and performance.

PREMIUM DESIGN WITH TEMPERED GLASS PANEL
The MC-GEO features an elegant tempered glass window that allows you to display your entire setup. This design not only adds a professional touch to your setup, but also highlights the RGB lighting of your components and fans, creating a unique gaming environment.

Available in two versionsBlack and White
Choose the one that best suits your setup.

LARGE INTERNAL CAPACITY
Compatible with ATX, MicroATX and Mini-ITX motherboards, the MC-GEO offers ample space for graphics cards up to 325mm and CPU coolers up to 157mm. It also features versatile storage with bays for 2 x 3.5" HDDs and 2 x 2.5" SSDs, allowing you to configure your rig without restrictions.

FAST AND VERSATILE CONNECTIVITY
The MC-GEO comes equipped with USB 3.0 and 2.0 ports, plus HD audio jacks on the top panel, ensuring quick and easy connectivity to all your essential peripherals and devices.

GEOMETRIC MEHS FRONT DESIGN
The MC-GEO perfectly combines performance and design. Its geometric mesh front panel not only optimizes airflow, but also highlights the FRGB Rainbow lighting of the 3 pre-installed 120mm fans on the front panel, creating a spectacular visual effect.

ADVANCED COOLING AND AIRFLOW
Maximize the cooling of your components with the MC-GEO case, designed to offer superior airflow thanks to its geometric mesh front. Equipped with 4 120mm FRGB fans as standard, this case allows the installation of up to 6 120mm fans and supports liquid cooling radiators up to 360mm in the front. Its double chamber structure optimizes airflow, keeping your components at optimal temperatures, even in the most demanding configurations.