Brother DCP-L2660DW multifunction printer Laser A4 1200 x 1200 DPI 34 ppm Wi-Fi
Product code:
DCP-L2660DW
Brand:
Brother
Product name:
DCP-L2660DW
GTIN (EAN/UPC):
4977766831352, 4977766831529, 4977766831390
Bullet Points Brother DCP-L2660DW multifunction printer Laser A4 1200 x 1200 DPI 34 ppm Wi-Fi:
- Print up to 34 pages per minute
- 6.8cm Colour touchscreen
- Fast ethernet, 5GHz WiFi, USB, Brother Mobile Connect app
- 50 Sheet Automatic Document Feeder (ADF)11
- 250 sheet paper input tray11
Long product name Brother DCP-L2660DW multifunction printer Laser A4 1200 x 1200 DPI 34 ppm Wi-Fi:
Effortless to set up and connect, this printer ensures fast and flawless printing at speeds of up to 34 pages per minute. Comes with a free 2 month EcoPro subscription. Save on ink costs, with easy automatic ink delivery and warranty covered.
Brother DCP-L2660DW multifunction printer Laser A4 1200 x 1200 DPI 34 ppm Wi-Fi:
Work more efficiently from anywhere at home or in the office with the easily connected Brother DCP-L2660DW. Hosting a range of time saving features, this 3-in-1 mono laser printer delivers fast flawless printing and quick scan speeds, automatic 2-sided print, a generous paper tray capacity and large automatic document feeder. Get set up with ease and download the Brother Mobile Connect App, enabling you to print and scan from virtually anywhere. The DCP-L2660DW keeps your printing costs down using a separate drum and toner unit, and the generous 1,200 pages7 inbox toner supporting your higher print volume needs. Toner is easy to change and high yield toner is available, printing up to 3,000 pages7, reducing your cost per page and frequency to replace.