Ewent IM1185 networking cable Black 0.15 m Cat8.1 S/FTP (S-STP) Round
Product code:
IM1185
Brand:
Ewent
Product name:
IM1185
GTIN (EAN/UPC):
8056045876492
Bullet Points Ewent IM1185 networking cable Black 0.15 m Cat8.1 S/FTP (S-STP) Round:
- Network cable for 25/40G Base-T Ethernet networks (40GB-capable) and downward compatible, Ethernet (10BASE-T, 100BASE-TX, 1000BASE-T)
- Cat 8.1 raw cable up to 2000 MHz / 2 GHz
- RJ45 plug with 50µ gold-plated contact
- Suitable for Power over Ethernet (PoE/PoE+)
- Double-shielded LAN/network cable: wire pair shielding + overall shielding
- Ideal for game consoles with high resolution image (4K/120Hz, 8k/60Hz) such as Playstation 5 or Xbox serie X/S
Long product name Ewent IM1185 networking cable Black 0.15 m Cat8.1 S/FTP (S-STP) Round:
Cat 8.1 S/FTP Networking cable, 0.15m
Ewent IM1185 networking cable Black 0.15 m Cat8.1 S/FTP (S-STP) Round:
High Speed Ethernet Cable
Cat 8.1 ethernet cable support bandwidth up to 2000MHZ and 40Gbps data transmitting speed, 26AWG Cables suitable Indoor at hyper speed without worrying about cable mess.
Universal Compatibility
The Ewent Cat 8.1 Ethernet cable works perfectly with networking switch, IP Cam, routers, Nintendo switch, ADSL, Adapters, Modem, PS3, PS4, X-box, Cloud data Server, Patch Panels, Servers, Networking Printers, Netgear, TP-link, NAS, VoIP phones, laptop, Coupler, Hubs, Keystone jack, Smart TV, iMac and other device with RJ45 connectors. Compatible with Cat7/Cat5/Cat5e/Cat6.
Protected
Double shielding (S/FTP) for dependable protection against interference and noise. Ewent Cat 8.1 cables are made without elements from halogens LSZH (Low Smoke Zero Halogen Halogens) carry risks if exposed to fire, as the elements release into the air, and if combined with water they produce a toxic acid.
Cat 8.1 ethernet cable support bandwidth up to 2000MHZ and 40Gbps data transmitting speed, 26AWG Cables suitable Indoor at hyper speed without worrying about cable mess.
Universal Compatibility
The Ewent Cat 8.1 Ethernet cable works perfectly with networking switch, IP Cam, routers, Nintendo switch, ADSL, Adapters, Modem, PS3, PS4, X-box, Cloud data Server, Patch Panels, Servers, Networking Printers, Netgear, TP-link, NAS, VoIP phones, laptop, Coupler, Hubs, Keystone jack, Smart TV, iMac and other device with RJ45 connectors. Compatible with Cat7/Cat5/Cat5e/Cat6.
Protected
Double shielding (S/FTP) for dependable protection against interference and noise. Ewent Cat 8.1 cables are made without elements from halogens LSZH (Low Smoke Zero Halogen Halogens) carry risks if exposed to fire, as the elements release into the air, and if combined with water they produce a toxic acid.