Mars Gaming MM-T3W mouse Right-hand RF Wireless + Bluetooth + USB Type-C Optical 14400 DPI
Product code:
MMT3W
Brand:
Mars Gaming
Product name:
MM-T3W
GTIN (EAN/UPC):
8435693110934
Bullet Points Mars Gaming MM-T3W mouse Right-hand RF Wireless + Bluetooth + USB Type-C Optical 14400 DPI:
- Tri-mode connection: Bluetooth 5.0, 2.4GHz, wired
- Magnetic RGB charging base with integrated USB HUB
- PIXART PAW3104PRO optical sensor with 14400 DPI
- Control software
Long product name Mars Gaming MM-T3W mouse Right-hand RF Wireless + Bluetooth + USB Type-C Optical 14400 DPI:
MM-T3, PIXART PAW3104PRO, 14400 DPI, RGB, HUANO, 1000 Hz, 45 IPS, 15G, Li-Po 500 mAh, 118 x 64 x 40 mm, 67 g, White
Mars Gaming MM-T3W mouse Right-hand RF Wireless + Bluetooth + USB Type-C Optical 14400 DPI:
MM-T3 TRI-MODE WIRELESS MOUSE
The MM-T3 is an ultra-light wireless mouse with triple connection mode, designed for demanding users who seek freedom of movement, absolute precision and full customization. Weighing only 67 grams, with RGB Chroma charging base, 2.4GPRO wireless connection and Bluetooth 5.0, HUANO switches and rechargeable battery offering up to 100 hours of use (RGB OFF), the MM-T3 adapts to any gaming or work environment. It combines cutting-edge technology with a versatile, ergonomic design that meets the needs of gamers, creators and professionals.
ULTRA-LIGHT DESIGN, MAXIMUM PERFORMANCE
Weighing only 67 grams, the MM-T3 offers an agile, fatigue-free experience even during long sessions. Its lightweight design improves accuracy and movement speed, making every gesture smoother and more controlled.
Black and white
Choose the one that best suits your setup.
ADVANCED TRIPLE CONNECTIVITY
Thanks to its Tri-Mode connectivity, the MM-T3 can pair with up to two devices via Bluetooth and switch between them with a single button. You can also connect it via 2.4GPRO for low-latency wireless performance or use the wired mode to charge while playing.
HIGH-PRECISION SENSOR
The PIXART PAW3104PRO optical sensor reaches up to 14400 DPI and offers accurate, reliable response on all surfaces. Perfect for demanding games and creative tasks requiring maximum precision.
MAGNETIC CHARGING BASE WITH USB HUB
The MM-T3 includes a magnetic charging base with RGB Chroma lighting, adding style to your desktop and keeping your mouse ready for action. With its long-lasting rechargeable battery, you’ll enjoy up to 100 hours of use (RGB OFF). It also includes an additional USB port for convenient device connection.
CONTROL SOFTWARE
Unleash the full potential of the MM-T3 with its powerful control software. Customize functions, create advanced macros and fine-tune performance and lighting for a fully personalized gaming experience.
*Note: Available for Windows only via 2.4GPRO and wired modes.
RGB CHROMA LIGHTING
Transform your setup with vibrant colors and effects. Customize mouse lighting via software, and adjust charging base lighting using the button on its underside. All control, right at your fingertips.
MULTIPLATFORM COMPATIBILITY
Compatible with Windows, Linux, macOS, PS4, PS5, Xbox One, Xbox Series X/S, *Switch and *Switch 2. Enjoy a smooth and uninterrupted experience, no matter your device.
*Note: It is recommended to check whether the game supports external mouse use, as compatibility may be limited or unavailable in some games.
The MM-T3 is an ultra-light wireless mouse with triple connection mode, designed for demanding users who seek freedom of movement, absolute precision and full customization. Weighing only 67 grams, with RGB Chroma charging base, 2.4GPRO wireless connection and Bluetooth 5.0, HUANO switches and rechargeable battery offering up to 100 hours of use (RGB OFF), the MM-T3 adapts to any gaming or work environment. It combines cutting-edge technology with a versatile, ergonomic design that meets the needs of gamers, creators and professionals.
ULTRA-LIGHT DESIGN, MAXIMUM PERFORMANCE
Weighing only 67 grams, the MM-T3 offers an agile, fatigue-free experience even during long sessions. Its lightweight design improves accuracy and movement speed, making every gesture smoother and more controlled.
Black and white
Choose the one that best suits your setup.
ADVANCED TRIPLE CONNECTIVITY
Thanks to its Tri-Mode connectivity, the MM-T3 can pair with up to two devices via Bluetooth and switch between them with a single button. You can also connect it via 2.4GPRO for low-latency wireless performance or use the wired mode to charge while playing.
HIGH-PRECISION SENSOR
The PIXART PAW3104PRO optical sensor reaches up to 14400 DPI and offers accurate, reliable response on all surfaces. Perfect for demanding games and creative tasks requiring maximum precision.
MAGNETIC CHARGING BASE WITH USB HUB
The MM-T3 includes a magnetic charging base with RGB Chroma lighting, adding style to your desktop and keeping your mouse ready for action. With its long-lasting rechargeable battery, you’ll enjoy up to 100 hours of use (RGB OFF). It also includes an additional USB port for convenient device connection.
CONTROL SOFTWARE
Unleash the full potential of the MM-T3 with its powerful control software. Customize functions, create advanced macros and fine-tune performance and lighting for a fully personalized gaming experience.
*Note: Available for Windows only via 2.4GPRO and wired modes.
RGB CHROMA LIGHTING
Transform your setup with vibrant colors and effects. Customize mouse lighting via software, and adjust charging base lighting using the button on its underside. All control, right at your fingertips.
MULTIPLATFORM COMPATIBILITY
Compatible with Windows, Linux, macOS, PS4, PS5, Xbox One, Xbox Series X/S, *Switch and *Switch 2. Enjoy a smooth and uninterrupted experience, no matter your device.
*Note: It is recommended to check whether the game supports external mouse use, as compatibility may be limited or unavailable in some games.