Catalog Object Cloud
Conceptronic

Conceptronic THANA Notebook Cooling Pad, Fits up to 15.6", 2-Fan

Product code:
THANA01B
Brand:
Conceptronic
Product name:
THANA Notebook Cooling Pad, Fits up to 15.6", 2-Fan
GTIN (EAN/UPC):
4015867205853
Bullet Points Conceptronic THANA Notebook Cooling Pad, Fits up to 15.6", 2-Fan:
  • Suitable for laptops up to 15.6"
  • 2 ultra-silent 12.5cm fans built in
  • 2-level height adjustment
  • Anti-slip design
  • USB powered with pass-through connector
Long product name Conceptronic THANA Notebook Cooling Pad, Fits up to 15.6", 2-Fan:
Thana 01B Notebook Cooling Pad, max 15.6", 1000+/-10% RPM, DC 5V, USB
Conceptronic THANA Notebook Cooling Pad, Fits up to 15.6", 2-Fan:
The Conceptronic notebook cooling pad will maintain safe and comfortable running of your portable device, using 2 quiet yet powerful fans. The cooling pad is USB powered, so it can work anywhere without the need for a power socket. The pad is cleverly designed with a groove for your USB chord, to avoid the wire becoming tangled and getting damaged.
The USB cable features a pass-through connector, so that all USB ports on the device are still available. The cooling pad features an anti-slip design to make sure the device remains centrally located on the pad.
A handy and versatile addition to mobile work and play.