Catalog Object Cloud
CLUB3D

CLUB3D HDMI Active 4K60Hz Repeater F/F

Product code:
CAC-1307
Brand:
CLUB3D
Product name:
HDMI Active 4K60Hz Repeater F/F
GTIN (EAN/UPC):
8719214472825, 0841615103089, 841615103089
Bullet Points CLUB3D HDMI Active 4K60Hz Repeater F/F:
  • Support HDMI™ resolution up to 3840x2160@60Hz or
  • 4096x2160@60Hz(depending on the source used)
  • Support 600MHz/6Gbps per channel (18Gbps all channels) bandwidth
  • Support 12bit per channel (36bit all channels) deep color
  • Support RGB 4:4:4/YCbCr 4:4:4/ YCbCr 4:2:2/ YCbCr 4:2:0
  • Support 3D, HDR
  • Support HDCP 2.2&1.4
  • Support 5V power supply through Micro USB port(cable included
Warranty:
2 years
Long product name CLUB3D HDMI Active 4K60Hz Repeater F/F:
HDMI™ Active 4K60Hz Repeater F/F
CLUB3D HDMI Active 4K60Hz Repeater F/F:
The Club 3D CAC-1307 HDMI™ Active 4K60Hz Repeater extends the length of any
HDMI™ cable by regenerating the HDMI™ signal before it sends the outputs to the
HDMI™ monitor or projector. The active HDMI™ repeater will clean out the digital
noise (sparkles) in your picture. The input of the HDMI™ active repeater is connected
with a long HDMI™ (male to male) cable from the HDMI™ device like DVD player or
Satellite set top box with a HDMI™ output port. The HDMI™ active repeater output
is connected to a second HDMI™ (male to male) cable to go from the output to any
HDMI™ display or projector with a HDMI™ connector. The unit is placed as near as
possible to the display(max. distance 5 m/16.4 ft) to remove any noise that has
been generated by a long HDMI™ cable.