TP-Link Omada EAP727 wireless access point 5012 Mbit/s White Power over Ethernet (PoE)
Product code:
EAP727
Brand:
TP-Link
Product family:
Omada
Product name:
EAP727
GTIN (EAN/UPC):
0840460607407, 840460607407, 1210002620062, 1210002620079
Bullet Points TP-Link Omada EAP727 wireless access point 5012 Mbit/s White Power over Ethernet (PoE):
- 5-Stream Wi-Fi 7: 4,324 Mbps on 5 GHz and 688 Mbps on 2.4 GHz.
- 1× 2.5G PoE+ Port: Ensures high-speed connectivity throughout the network.
- Low Latency and Interference: 160 MHz bandwidth, Multi-Link Operation, Multi-Rus, and 4K-QAM ensure high performance for your connectivity.
- Flexible Deployment and Easy Setup: Supports 802.3at PoE or DC power supply for flexible installation with Omada SDN for one-click setup.
- Advanced Features: Supports centralized cloud management, PPSK, multiple portals, mesh, and seamless roaming.
- More Connections and Wider Coverage: Supports 510+ concurrent connections** and covers up to 2,000 ft² (185 m²)* for reliable and extensive wireless connectivity.
Warranty:
3 year limited warranty
Long product name TP-Link Omada EAP727 wireless access point 5012 Mbit/s White Power over Ethernet (PoE):
BE5000 Ceiling Mount Wi-Fi 7 Access Point
TP-Link Omada EAP727 wireless access point 5012 Mbit/s White Power over Ethernet (PoE):
Optimized Wired Performance with 2.5G PoE+ Port
With a 2.5 Gigabit Ethernet Port, EAP727 delivers remarkable multi-gigabit performance for higher bandwidth and faster Wi-Fi. Compatibility with 802.3at PoE is ideal for flexible deployment.
With a 2.5 Gigabit Ethernet Port, EAP727 delivers remarkable multi-gigabit performance for higher bandwidth and faster Wi-Fi. Compatibility with 802.3at PoE is ideal for flexible deployment.