Catalog Object Cloud
TP-Link

TP-Link LS1005G network switch Unmanaged Gigabit Ethernet (10/100/1000) Black

Product code:
LS1005G
Brand:
TP-Link
Product name:
LS1005G
GTIN (EAN/UPC):
0845973085469, 845973085469, 1210002616164, 0840460603867, 840460603867, 1210002616157
Bullet Points TP-Link LS1005G network switch Unmanaged Gigabit Ethernet (10/100/1000) Black:
  • 5× 10/100/1000Mbos Auto-Negotiation RJ45 port, supporting Auto-MDI/MDIX
  • Green Ethernet technology saves power
  • IEEE 802.3X flow control provides reliable data transfer
  • Plastic casing, desktop or wall-mounting design
  • Plug and play, no configuration needed
  • Fanless design ensures quiet operation
Warranty:
3 year limited warranty for normal product and 5 year warranty for managed switch
Long product name TP-Link LS1005G network switch Unmanaged Gigabit Ethernet (10/100/1000) Black:
LS1005G, IEEE 802.3i/802.3u/ 802.3ab/802.3x, 5x 1G RJ-45, 10 Gbps, 7.4 Mpps, 90x72x23 mm
TP-Link LS1005G network switch Unmanaged Gigabit Ethernet (10/100/1000) Black:
Let LiteWave Bring You Lighter Network Life
The TP-Link LiteWave Series Unmanaged Switches provide easy and affordable way to expand your wired network. They are easy to use and reliable. With these plug-and-play switches, you can expand your network connections to multiple devices instantly. With all ports support Auto-MDI/MDIX, there’s no need to worry about the type of cable to use.

Go Green with Your Ethernet
The LiteWave Series also supports energy-efficient technology, helping you save power and money. Power consumption automatically adjusts according to link status and cable length, allowing you to expand your network while minimizing your carbon footprint. Save the planet and lower your energy bills — it’s a win-win!

Gigabit Ports For Faster Speeds
Increase the speed of your network with the LS1005G 5-port Gigabit desktop switch. Non-blocking, 5× 10/100/1000Mbps ports enable instant transferring of large, bandwidth intensive files without interference.

Use Where You Need, However You Need
The LS1005G is fully compatible with networked devices such as computers, printers, webcams, IPTVs. It has a wide range of application scenarios and is suitable for networking in school dormitories, surveillance, homes, and small businesses.