APC Easy UPS 1 Ph Line Interactive, 1500VA, Tower, 230V, 6 IEC C13 outlets, AVR, Dry Contact, LCD, W/O Network Card support
Product code:
SMV1500CAI
Brand:
APC
Product name:
Easy UPS 1 Ph Line Interactive, 1500VA, Tower, 230V, 6 IEC C13 outlets, AVR, Dry Contact, LCD, W/O Network Card support
GTIN (EAN/UPC):
0731304346531, 731304346531
Bullet Points APC Easy UPS 1 Ph Line Interactive, 1500VA, Tower, 230V, 6 IEC C13 outlets, AVR, Dry Contact, LCD, W/O Network Card support:
- Best Value UPS with Battery Backup & Surge Protection for Electronics and Computers
- Includes: Documentation CD, USB cable, User Manual
Warranty:
2 years repair or replace
Long product name APC Easy UPS 1 Ph Line Interactive, 1500VA, Tower, 230V, 6 IEC C13 outlets, AVR, Dry Contact, LCD, W/O Network Card support:
Easy UPS 1 Ph Line Interactive, 1500VA, Tower, 230V, 6 IEC C13 outlets, AVR, Dry Contact, LCD, W/O Network Card support
APC Easy UPS 1 Ph Line Interactive, 1500VA, Tower, 230V, 6 IEC C13 outlets, AVR, Dry Contact, LCD, W/O Network Card support:
This APC Single phase Easy UPS is designed for essential power protection needs of small to medium businesses even in the most unstable power conditions. This 1500VA line interactive tower UPS provides pure sine wave power to handle a wide voltage range and inconsistent power conditions. The plug and play SMV comes with IEC 320 C14 input connection and 6x IEC 320 C13 outlets. The line interactive UPS supports communication interfaces like the USB port and RS-232 for monitoring and management. The Easy UPS and built-in lead-acid battery are covered by a 2-year warranty. Ideal for business PC/workstations, small offices, server rooms, audio/video systems, and retail point-of-sale. The UPS is compatible with the replacement battery APCRBCV207.