Catalog Object Cloud
Nanocable

Nanocable 10.15.3701 HDMI cable 1 m HDMI Type A (Standard) Black

Product code:
10.15.3701
Brand:
Nanocable
Product name:
10.15.3701
GTIN (EAN/UPC):
8433281008458
Bullet Points Nanocable 10.15.3701 HDMI cable 1 m HDMI Type A (Standard) Black:
  • HDMI V2.0 premium high speed with Ethernet cable with type A male conector at both ends
  • High-quality gold-plated connectors
  • Finished with nylon coating
  • Speeup to 18 Gbps
  • Multiple shielding for the maximum reduction of possible interferences.
  • Manufactured with high quality copper conductors.
  • Retrocompatible with the previous HDMI specifications.upport video resolutionup to 4Kx2K @ 60Hz.
  • Compatible with HDR (High Dynamic Range).upports audio return channel functionality.
  • It allows 3D.
  • Compatible witup to 32 channels of uncompressed digital audio.
  • Length: 1.0 m
  • Color: Negro
  • Regulations: RoHS
Long product name Nanocable 10.15.3701 HDMI cable 1 m HDMI Type A (Standard) Black:
HDMI V2.0 Cable 4K@60Hz 18Gbps, A/M-A/M, black, 1.0 m
Nanocable 10.15.3701 HDMI cable 1 m HDMI Type A (Standard) Black:
HDMI V2.0 premium high speed with Ethernet cable with type A male conector at both ends.