Catalog Object Cloud
TP-Link

TP-Link VIGI C230(2.8mm) Dome IP security camera Indoor & outdoor 2304 x 1296 pixels Ceiling

Product code:
VIGI C230(2.8MM)
Brand:
TP-Link
Product family:
VIGI
Product name:
VIGI C230(2.8mm)
GTIN (EAN/UPC):
4897098689905
Bullet Points TP-Link VIGI C230(2.8mm) Dome IP security camera Indoor & outdoor 2304 x 1296 pixels Ceiling:
  • Indoor & outdoor IP security camera
  • CMOS 25.4 / 2.8 mm (1 / 2.8") 3 MP 2304 x 1296 pixels
  • Wired Ethernet LAN
  • Night vision 30 m IR
  • Dome Ceiling
  • IP67 IK10
  • White
Warranty:
3 year limited warranty
Long product name TP-Link VIGI C230(2.8mm) Dome IP security camera Indoor & outdoor 2304 x 1296 pixels Ceiling:
VIGI 3MP Full-Color Dome Network Camera
TP-Link VIGI C230(2.8mm) Dome IP security camera Indoor & outdoor 2304 x 1296 pixels Ceiling:
Clarity and Colors, All in One
Monitor 24-hour clear and colorful details even in pitch dark night. VIGI Full-Color camera provides maximum 3MP resolutions and ensures colorful monitoring with its large-aperture lens, high-sensitivity sensor, and attached supplemental lights.

Human & Vehicle Classification
Integrated AI chips support advanced algorithms to distinguish humans and vehicles from other objects. You can flexibly customize alarm rules to match your monitoring needs and receive more accurate event notifications.

We keep an eye on your business.
Smart Detection
Backed by AI algorithms, the VIGI camera offers more smart detection. You will receive notifications when someone crosses a boundary, enters an area you've set, obstructs the camera, or removes/abandons objects.

No more silent surveillance.
Built-In Microphone
The VIGI camera features a built-in microphone to record anything going on within a 15-ft radius of the camera. This gives you more detailed monitoring for greater peace of mind.

IK10 Vandal-Proof & IP67 Waterproof
With vandal-resistant, rugged housing and waterproof design, this VIGI dome camera is built tough to withstand vandalism and harsh environments with rain and dust for constant security anywhere and anytime.