Lindy 1m Cat.6A S/FTP LSZH Network Cable, Grey
Product code:
47132
Brand:
Lindy
Product name:
1m Cat.6A S/FTP LSZH Network Cable, Grey
GTIN (EAN/UPC):
4002888471329
Bullet Points Lindy 1m Cat.6A S/FTP LSZH Network Cable, Grey:
- Twisted Pair Patch Cable with RJ45 connectors
- Cat.6A S/FTP PIMF, LSZH
- Integrated snagless connector for latch protection
- Gold plated pins for better conductivity and elimination of signal loss
Warranty:
10 year warranty
Long product name Lindy 1m Cat.6A S/FTP LSZH Network Cable, Grey:
1m Cat.6A S/FTP LSZH Network Cable, Grey
Lindy 1m Cat.6A S/FTP LSZH Network Cable, Grey:
Cat.6A S/FTP network cable with support for bandwidth up to 500MHz and features a snagless design with gold plated contacts for ethernet standards up to 10 GBase-T.
Cat.6A cable, shielded with braid as overall shield and foil shield for the individual wire pairs (S/FTP). Cat.6A cables meet the requirements of 10 Gigabit Ethernet (10GBaseT) with an operating frequency of up to 500MHz. These cables are manufactured and tested according to the ISO/IEC 11801 specification. The cables are packaged individually in a polybag.
The gold-plated contacts ensure reliable, corrosion-free connections over extensive periods of time. A robust snagless strain relief design prevents damage to the connector latch during installation and removal.
The halogen-free sheath material of the LSZH cable makes the product suitable for use in public spaces with its low smoke emission and elimination of toxic halogen emissions.
Available lengths: 0.3m, 0.5m, 1m, 1.5m, 2m, 3m, 5m, 7.5m, 10m, 15m, 20m, 30m.
Available colours: Black, Blue, Grey, Red, White
Cat.6A cable, shielded with braid as overall shield and foil shield for the individual wire pairs (S/FTP). Cat.6A cables meet the requirements of 10 Gigabit Ethernet (10GBaseT) with an operating frequency of up to 500MHz. These cables are manufactured and tested according to the ISO/IEC 11801 specification. The cables are packaged individually in a polybag.
The gold-plated contacts ensure reliable, corrosion-free connections over extensive periods of time. A robust snagless strain relief design prevents damage to the connector latch during installation and removal.
The halogen-free sheath material of the LSZH cable makes the product suitable for use in public spaces with its low smoke emission and elimination of toxic halogen emissions.
Available lengths: 0.3m, 0.5m, 1m, 1.5m, 2m, 3m, 5m, 7.5m, 10m, 15m, 20m, 30m.
Available colours: Black, Blue, Grey, Red, White