Catalog Object Cloud
Equip

Equip USB 3.2 Gen 2 Type-C to C, M/M, 1 m, 5A

Product code:
128356
Brand:
Equip
Product name:
USB 3.2 Gen 2 Type-C to C, M/M, 1 m, 5A
GTIN (EAN/UPC):
4015867226773
Bullet Points Equip USB 3.2 Gen 2 Type-C to C, M/M, 1 m, 5A:
  • USB 3.2 Gen 2
  • USB-C to USB-C
  • 10Gbps data transfer rate
  • With E-mark Chipset
  • Power Delivery support up to 20V/5A, Max. 100W
  • Resolution: up to 4K@60 Hz
  • 5A charging output (Max. 100W)
  • Gold Plated
  • Jacket: Premium braided Cotton mesh
  • Double shielding for error-free data transfer
  • Aluminum casing
Long product name Equip USB 3.2 Gen 2 Type-C to C, M/M, 1 m, 5A:
USB 3.2 Gen 2 Type-C to C, M/M, 1 m, 5A
Equip USB 3.2 Gen 2 Type-C to C, M/M, 1 m, 5A:
The Equip USB 3.2 Gen 2 Type C to Type C Cable you are able to experience up to 10 Gbps transfer speeds, up to 20X faster than USB 2.0 (480Mbps), 12x faster than FireWire 800, and 2X faster than USB 3.2 Gen 1x1 (5Gbps). It also provides Power Delivery for up to 5A (Max 100W). This allows you to quickly and safely charge your USB Type C device as well as sync your photos, music and data to your existing USB Type C enabled device. The use of high-elasticity material makes this USB cable easier to wiring and connect. Premium braided Cotton mesh gives it a soft feeling and gives strong, flexible and dampproof protection. Easy plug & unplug, firmly connected to provide stable signals for your needs.