Catalog Object Cloud
Neomounts

Neomounts WL30S-850BL16 TV mount wall 42-86" - fixed - lockable - fast installation

Product code:
WL30S-850BL16
Brand:
Neomounts
Product name:
Neomounts WL30S-850BL16 TV mount wall 42-86" - fixed - lockable - fast installation
GTIN (EAN/UPC):
8717371448851
Bullet Points Neomounts WL30S-850BL16 TV mount wall 42-86" - fixed - lockable - fast installation:
  • Maximum weight capacity: 60 kg
  • Minimum screen size: 106.7 cm (42") Maximum screen size: 2.18 m (86") Wall
  • Minimum VESA mount: 100 x 100 mm Maximum VESA mount: 600 x 400 mm
  • Number of displays supported: 1
  • Height adjustment
  • Steel Black
Warranty:
5 year
Long product name Neomounts WL30S-850BL16 TV mount wall 42-86" - fixed - lockable - fast installation:
Neomounts LEVEL-850 WL30S-850BL16 Fixed TV mount wall - 42-86" - max 60 kg - VESA 100x100-600x400 - d 3,3 cm - level adjustment - lockable (incl. security screw, excl. lock) - Rapid Install-model incl. fixing template - black
Neomounts WL30S-850BL16 TV mount wall 42-86" - fixed - lockable - fast installation:
The Neomounts WL30S-850BL16 LEVEL is a fixed wall mount for flat screens up to 86" with a maximum weight capacity of 60 kg. Height and level adjustment is available for the perfect installation.

The LEVEL-850 wall mount has a depth of 3,3 cm and is suitable for screens that meet VESA hole pattern 100x100 to 600x400mm. It is possible to lock the wall mount using the included anti-theft screw or a padlock (not included).

The WL30S-850BL16 features a nifty magnetic pull & release system, that allows you to attach the TV in a wink of an eye and secure the TV in safe and solid manner. Afterwards, the pull & release straps can be easily hidden behind the screen by clicking the magnet to the mount. A separate spirit level tool is included with the wall mount, as well as a fixing template, to ensure easy installation of the mount.