Catalog Object Cloud
TP-Link

TP-Link Omada AX1800 Ceiling Mount WiFi 6 Access Point

Product code:
EAP613
Brand:
TP-Link
Product family:
Omada
Product name:
AX1800 Ceiling Mount WiFi 6 Access Point
GTIN (EAN/UPC):
4895252500516, 0840030704307, 840030704307
Bullet Points TP-Link Omada AX1800 Ceiling Mount WiFi 6 Access Point:
  • Ultra-Fast WiFi 6 Speeds: Simultaneous 574 Mbps on 2.4 GHz and 1201 Mbps on 5 GHz totals 1775 Mbps Wi-Fi speeds.†
  • High-Efficiency WiFi 6: More connected devices can enjoy faster speeds
  • Centralized Cloud Management: Manage the whole network locally or from the cloud via web UI or Omada app
  • Seamless Roaming: Even video streams and voice calls are unaffected as users move between locations.§
  • Omada Mesh: Enables wireless connectivity between access points for extended range and flexible deployment.§
  • PoE+ Powered: Supports DC (adapter is not included), 802.3at PoE+, and Passive PoE for flexible installations
  • Ultra-Slim Design: Φ160 mm × 33.6 mm elegant design brings more agility
  • Secure Guest Network: Along with multiple authentication options (SMS/Voucher, etc.) and abundant wireless security technologies.§
Warranty:
5-Year
Long product name TP-Link Omada AX1800 Ceiling Mount WiFi 6 Access Point:
2.4 GHz (574 Mbps), 5 GHz (1201 Mbps), 802.11ax/ac/n/g/b/a, 1x Gigabit Ethernet (RJ-45), 160 x 160 x 33.6 mm
TP-Link Omada AX1800 Ceiling Mount WiFi 6 Access Point:
Easily Upgrade to Business WiFi 6 Network
AX1800 Ceiling Mount WiFi 6 Access Point

AX1800 WiFi 6 Speed

574 Mbps on 2.4 GHz + 1201 Mbps on 5 GHz†

Seamless Roaming

Uninterrupted streaming when moving between APs§

Ultra-Slim Design

Φ160 mm × 33.6 mm elegant design brings more agility

High-Efficiency WiFi 6

More connected devices can enjoy faster speeds


Omada Mesh Technology

More flexible and convenient wireless deployment

Gigabit Wired Performance

Boosts overall throughput with a Gigabit Ethernet port

Centralized Cloud Management

Manage the whole network locally or from the cloud

PoE+ Powered

Supports DC (adapter is not included), 802.3at PoE+, and Passive PoE for flexible installations

Optimized WiFi Performance

With Portal Authentication, MU-MIMO, Band Steering, Airtime Fairness, and Load Balance


Upgrade to WiFi 6, Power up Your Business
WiFi 6 brings faster speeds, less lag, and higher capacity.

Superior WiFi 6 Speeds
Upgrade to WiFi 6 with speeds up to 1775 Mbps brings 50% faster speeds than WiFi 5.† Every application feels more fluid with drastically improved Wi-Fi speeds

Seamless Integration into Omada SDN
The Omada Software Defined Networking (SDN) platform integrates network devices, including access points, switches, and routers. It provides 100% centralized cloud management and creates a highly scalable network controlled from a single interface.

Auto Channel Selection and Power Adjustment to Optimize Overall Performance
Provides powerful wireless performance while significantly reducing WiFi interference by automatically adjusting the channel settings and transmission power levels of neighboring APs in the same network

Easy Deployment & Higher Performance by Omada Mesh
Easy Pairing, Less Wiring
With Mesh technology, Omada EAPs save you from extra wires by wirelessly extending your WiFi signal further and more flexibly to hard-to-wire areas.

Optimized Network Performance
Intelligent self-organization optimizes the best path between EAPs while self-healing ensures you stay online even when one AP is disrupted.

Always Stay Smooth with Fast Roaming
Ensures customers to enjoy uninterrupted streaming when moving around by switching clients automatically to the access points with the optimal signal.

Ultra-Slim Design Brings More Agility
Exceptional performance with compact design ensures simple WiFi installation while saving space. The elegant appearance makes EAP613 perfectly blend into any modern office, hotel, classroom, or café.

Easy to Mount with Refined Industrial Design

Boosted Network Security and Efficiency

Secure Guest Network with Up to 16 SSIDs

Guest network access provides enhanced security to guests. Different SSIDs also enable flexible access management.

Guest Network with SMS Login

Captive portal (including SMS and Voucher) and 802.1x authentication help maintain authorized guests to use the network. Boost your business with a customized marketing page

WPA3 for Worry-Free Open Public Networks

With advanced enterprise security, WPA3 provides more data security for previously unsecured and open WiFi hotspots.

Band Steering

Automatically moves dual band devices onto the wider 5GHz band for faster connections.

Load Balance

Ensures large numbers of users have smooth network experiences in high-density business networks

Airtime Fairness

Increases average network throughput in heavily congested environments