Catalog Object Cloud
GIGABYTE

GIGABYTE AERO GeForce RTX 4060 Ti OC 8G NVIDIA 8 GB GDDR6

Product code:
GV-N406TAERO OC-8GD
Brand:
GIGABYTE
Product family:
AERO
Product name:
GeForce RTX 4060 Ti AERO OC 8G
GTIN (EAN/UPC):
4719331313449, 0889523038086, 889523038086
Bullet Points GIGABYTE AERO GeForce RTX 4060 Ti OC 8G NVIDIA 8 GB GDDR6:
  • Powered by NVIDIA DLSS 3, ultra-efficient Ada Lovelace arch, and full ray tracing
  • 4th Generation Tensor Cores: Up to 4x performance with DLSS 3 vs. brute-force rendering
  • 3rd Generation RT Cores: Up to 2X ray tracing performance
  • Powered by GeForce RTX™ 4060 Ti (8GB)
  • Integrated with 8GB GDDR6 128bit memory interface
  • WINDFORCE cooling system
  • RGB Fusion
  • Dual BIOS
  • Protection metal back plate
Long product name GIGABYTE AERO GeForce RTX 4060 Ti OC 8G NVIDIA 8 GB GDDR6:
NVIDIA GeForce RTX 4060 Ti, 8GB GDDR6, 128 bit, 1800MHz, PCI Express 4.0, 2 x HDMI (2.1a), 2 x DP (1.4a), CUDA, DirectX 12.0, OpenGL 4.6
GIGABYTE AERO GeForce RTX 4060 Ti OC 8G NVIDIA 8 GB GDDR6:
WINDFORCE COOLING SYSTEM
The WINDFORCE cooling system features three 80mm unique blade fans, alternate spinning, 4 composite copper heat pipes directly touch the GPU, 3D active fans and Screen cooling, which together provide high efficiency heat dissipation.

ALTERNATE SPINNING
Reduce the turbulence of adjacent fans and increase airflow pressure.

3D ACTIVE FAN
The 3D Active Fan provides semi-passive cooling, and the fans will remain off when the GPU is in a low load or low power game.

UNIQUE BLADE FAN
The airflow is spilt by the triangular fan edge, and guided smoothly through the 3D stripe curve on the fan surface.

GRAPHENE NANO LUBRICANT
Graphene nano lubricant can extend the life of fan by 2.1 times, close to the life of double ball bearing, and is quieter.

SCREEN COOLING
Extended heatsink design allows air flow to pass through, providing better heat dissipation.