Conceptronic 2-Port USB Car Tablet Charger 2.1A
Product code:
CUSBCAR2A
Brand:
Conceptronic
Product name:
2-Port USB Car Tablet Charger 2.1A
GTIN (EAN/UPC):
8714909023399
Bullet Points Conceptronic 2-Port USB Car Tablet Charger 2.1A:
- Charge USB (5V) devices like your iPad and/or tablet quickly thanks to the high output (max. 2100mA)
- 2 USB ports for charging 2 devices at the same time
- Simply use the cigarette lighter of your car, truck or boat (12V to 24V)
- Small, compact and easy to take along
Warranty:
2 years
Long product name Conceptronic 2-Port USB Car Tablet Charger 2.1A:
2 x USB, 2.1 A, 12 - 24 V, 10.5W, 21 g
Conceptronic 2-Port USB Car Tablet Charger 2.1A:
This dual USB car charger is the ideal solution for charging your iPad or tablet and most of your other USB devices like (smart) phones and MP3-players through the cigarette lighter of your car, truck or boat! The dual USB car charger works on 12 - 24 volt and converts it to 5 volt. You can easily charge your USB devices while travelling by car, truck or boat, without the need of a PC, notebook or wall socket. Thanks to the high output power and 2 USB ports, you can charge 2 USB devices at the same time!