Catalog Object Cloud
Lindy

Lindy 1m USB 2.0 Type A to Micro-B Cable, Cromo Line

Product code:
36651
Brand:
Lindy
Product name:
1m USB 2.0 Type A to Micro-B Cable, Cromo Line
GTIN (EAN/UPC):
4002888366519
Bullet Points Lindy 1m USB 2.0 Type A to Micro-B Cable, Cromo Line:
  • Superior performance and design USB 2.0 Type A to Micro-B cable
  • Supports data transfer speeds up to 480Mbps
  • Chrome design ABS housing, gold plated connectors and contacts
  • Double shielded cable, corrosion resistant, high performance tinned copper conductors
  • USB 2.0, 480Mbps; 10 year warranty
Long product name Lindy 1m USB 2.0 Type A to Micro-B Cable, Cromo Line:
1m USB 2.0 Type A to Micro-B Cable, Cromo Line
Lindy 1m USB 2.0 Type A to Micro-B Cable, Cromo Line:
From the Lines cable connectivity concept developed by Lindy, Cromo Line USB 2.0 Type A to Micro-B cables are high performance, designer connections that combine premium construction with striking connector architecture.

Cromo Line USB 2.0 cables feature double shielded construction with tinned copper conductors for premium performance and corrosion resistance. High quality gold plated contacts and connectors maintain optimal signal integrity and maximum reliability.

Data transfer speeds up to 480Mbps are supported for the quick and effortless transfer of large data volumes.

Cromo Line USB 2.0 Type A to Micro-B cables are available in lengths from 0.5m, 1m, 2m, 3m and 5m.