Catalog Object Cloud
iiyama

iiyama ProLite XUB2293HSU-B7 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black

Product code:
XUB2293HSU-B7
Brand:
iiyama
Product family:
ProLite
Product name:
XUB2293HSU-B7
GTIN (EAN/UPC):
4948570124572
TCO Certified is the world’s most comprehensive sustainability certification for IT products, helping you make responsible product choices that drive the industry in a sustainable direction. Using TCO Certified also supports your organization’s efforts to reduce risk and take the next step in social and environmental responsibility.
E means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points iiyama ProLite XUB2293HSU-B7 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:
  • 54.6 cm (21.5") Black
  • Height adjustment 15 cm Built-in speaker(s)
  • HDMI DisplayPorts quantity: 1
  • Screen shape: Flat
  • Maximum refresh rate: 100 Hz Response time: 1 ms Response time (MPRT): 1 ms
  • 1920 x 1080 pixels Full HD Panel type: IPS
  • Energy efficiency class (SDR): E ErP, TCO CE, EAC, PSE, REACH, RoHS, TÜV mark, UKCA, VCCI, WEEE
Long product name iiyama ProLite XUB2293HSU-B7 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:
21.5” IPS 3-side borderless monitor with USB hub, 100Hz refresh rate and height-adjustable stand
iiyama ProLite XUB2293HSU-B7 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:
Stylish edge-to-edge design makes the ProLite XUB2293HSU perfect for multi-monitor set-ups. The IPS panel technology offers accurate and consistent colour reproduction with wide viewing angles. High contrast and brightness values mean the monitor will provide excellent performance for photographic and web design. Equipped with speakers, headphone socket, 2 port USB hub, HDMI and DisplayPort connections, a blue light reducer function to reduce eye fatigue and an ergonomic 150mm height adjustable stand for optimal user comfort, this 21.5’’ display is a great choice for both multi-monitor configuration and office applications.