Catalog Object Cloud
APC

APC Smart-UPS On-Line, 5kVA/5kW, Rack/Tower, 230V, 2x IEC C13+1x IEC C19+Hard wire 3-wire (H+N+E) outlets, Network Card, W/O rail kit

Product code:
SRTG5KXLI
Brand:
APC
Product name:
Smart-UPS On-Line, 5kVA/5kW, Rack/Tower, 230V, 2x IEC C13+1x IEC C19+Hard wire 3-wire (H+N+E) outlets, Network Card, W/O rail kit
GTIN (EAN/UPC):
0731304411802, 731304411802, 0731304411796, 731304411796
Bullet Points APC Smart-UPS On-Line, 5kVA/5kW, Rack/Tower, 230V, 2x IEC C13+1x IEC C19+Hard wire 3-wire (H+N+E) outlets, Network Card, W/O rail kit:
  • Double-conversion (Online)
  • 5 kVA 5000 W
  • Waveform: Sine
  • 3 AC outlet(s)
  • Sealed Lead Acid (VRLA) 96 V
  • Compact Black
Long product name APC Smart-UPS On-Line, 5kVA/5kW, Rack/Tower, 230V, 2x IEC C13+1x IEC C19+Hard wire 3-wire (H+N+E) outlets, Network Card, W/O rail kit:
Smart-UPS On-Line, 5kVA/5kW, Rack/Tower, 230V, 2x IEC C13+1x IEC C19+Hard wire 3-wire (H+N+E) outlets, Network Card, W/O rail kit
APC Smart-UPS On-Line, 5kVA/5kW, Rack/Tower, 230V, 2x IEC C13+1x IEC C19+Hard wire 3-wire (H+N+E) outlets, Network Card, W/O rail kit:
This APC Smart-UPS is designed for IT professionals or network administrators to maintain business uptime and continuity. This 5kVA on-line rack/tower UPS provides pure sine wave power and extended runtime to support critical electronics during power disruptions. It comes with hard wire 3-wire (1P+N+E) input, 2x IEC 320 C13 and 1x IEC 320 C19 outlets. The UPS has an embedded Network Management Card for UPS network-based monitoring and management. The UPS comes with PowerChute Network Shutdown that provides graceful shutdown of physical servers, virtual machines, and HCI clusters. The UPS can connect to EcoStruxure IT or third-party centralized management platforms. The UPS has a 3-year warranty, and the built-in lead-acid battery has a 2-year warranty. The UPS is compatible with SRTGRK1 rail kit sold separately.