NGS LAPNEST laptop cooling pad 39.6 cm (15.6") Black
Product code:
NGS-STAND-0050
Brand:
NGS
Product name:
LAPNEST
GTIN (EAN/UPC):
8435430620566
Bullet Points NGS LAPNEST laptop cooling pad 39.6 cm (15.6") Black:
- Multifunctional and portable: The portable base can be used as a desk at home, in the car, on the sofa or even in bed. It is lightweight (less than 1 kg) and portable, so you can easily take it with you to work, when travelling or even during your leisure time
- Adjustable height and ergonomic: the laptop stand is designed with 8 adjustable levels and the height can be easily selected according to your needs. This will allow you to raise the screen to the optimum viewing level for your posture and prevent neck, back and eye discomfort
- Compatible and stable: The tray is compatible with devices up to 15.6 inches. It is equipped with a non-slip strap which will prevent the laptop or tablet from slipping when selecting the highest levels
- Improved heat dissipation: due to its design, the double pad on the underside may provide enough insulation and an open space between the tray and the lap to prevent heat transfer from the laptop to the user
- Easy to clean and to store: The surface can be cleaned with a damp cloth. The design allows the stand to be folded quickly to save space (37.6 x 28 x 5.8 cm) and for storage
- Maximum comfort: This practical adjustable platform with padded base enables you to rest the laptop or tablet on your lap and also to work, draw, read, write, etc. in a comfortable position
- High-quality materials: It is manufactured in high-impact polystyrene (HIPS), a fleece cover, and expanded polystyrene (EPS), a spongy material
Long product name NGS LAPNEST laptop cooling pad 39.6 cm (15.6") Black:
LAPNEST, 15.6" LAPTOPS, 37.6 x 28 x 5.8 cm
NGS LAPNEST laptop cooling pad 39.6 cm (15.6") Black:
LAPTOP STAND WITH CUSHION BED FOR UP TO 15.6" LAPTOPS