Catalog Object Cloud
Targus

Targus Pulse II EcoSmart 40.6 cm (16") Sleeve case Green

Product code:
TBS97105GL
Brand:
Targus
Product name:
Pulse II EcoSmart
GTIN (EAN/UPC):
5063194003108
The Recycled Claim Standard (RCS) and Global Recycled Standard (GRS) are international, voluntary standards that set requirements for third-party certification of recycled input and chain of custody. The shared goal of the standards is to increase the use of recycled materials. The GRS includes additional criteria for social and environmental processing requirements and chemical restrictions.
Bullet Points Targus Pulse II EcoSmart 40.6 cm (16") Sleeve case Green:
  • Form-fitting design adapts to fit 15-16” laptops
  • Thin and lightweight
  • Durable water repellent coating
  • Printed grip for added tactile feel
  • Neoprene laptop protection
  • Interior brushed lining protects laptop against scuffs and scratches
  • Dual zipper closure
  • Sustainably produced with EcoSmart® technology
Warranty:
Limited Lifetime
Long product name Targus Pulse II EcoSmart 40.6 cm (16") Sleeve case Green:
15 - 16" Sleeve, Neoprene 3mm, Green, 37 x 2 x 29 cm, 0.19 kg
Targus Pulse II EcoSmart 40.6 cm (16") Sleeve case Green:
Designed for modern professionals, the Pulse II EcoSmart Sleeve combine slim, sleek aesthetics with superior laptop protection while promoting sustainability. Crafted from eco-friendly materials, these sleeves feature a durable, water- repellent coating to guard against the elements, while the neoprene padding and brushed interior lining provide exceptional protection against scuffs and scratches.

The Bottle: Reborn
This bag was designed with the environment in mind. By using GRS-certified recycled materials, 2 plastic bottles were kept out of our waterways and landfills, shredded into small flakes, re-polymerised into plastic chips, then heated and spun into yarn that was woven, and sewn into the fabric of this EcoSmart bag.

Neoprene Laptop Protection
Lightweight and sleek, the Pulse range is designed to fit your tech. The sleeve can fit screens up to 16” in size, allowing you to keep your devices protected with ease.