ABYSM Aire Snow IV ARGB Processor Air cooler 12 cm Black 1 pc(s)
Product code:
AB832407
Brand:
ABYSM
Product name:
Aire Snow IV ARGB
GTIN (EAN/UPC):
6974560222629
Bullet Points ABYSM Aire Snow IV ARGB Processor Air cooler 12 cm Black 1 pc(s):
- Processor Air cooler 12 cm
- Supported processor sockets: LGA 1150 (Socket H3), Socket AM3+, LGA 1151 (Socket H4), Socket AM4, LGA 1155 (Socket H2), Socket AM5, LGA 1156 (Socket H), LGA 1200 (Socket H5), LGA 1700, Socket AM3
- 68 cfm 2.05 mmH2O
- Pulse-width modulation (PWM) support
- 120 x 120 x 50 mm 141 g
- Black
- 1 pc(s)
Warranty:
5-year
Long product name ABYSM Aire Snow IV ARGB Processor Air cooler 12 cm Black 1 pc(s):
Intel/AMD, ARGB, 120 mm, 800 - 1600 RPM, 35 dBA, 68 CFM, TDP 200 W, 12V, 127 x 100 x 155 mm, 960 g
ABYSM Aire Snow IV ARGB Processor Air cooler 12 cm Black 1 pc(s):
The ARGB fan of the Snow IV ARGB is not only highly functional, but it also adds an impressive aesthetic to your system. With its nine blades, it can generate a stronger and more uniform airflow than fans with fewer blades, making it ideal for systems that require additional cooling. Additionally, its adjustable rotation speed allows you to adjust it to different speed levels according to your system’s cooling needs.
Snow IV ARGB CPU cooler is a high-quality cooling solution designed for demanding users who seek effective heat dissipation and superior cooling performance. It features four high-quality heatpipes and a 120 mm fan that provides optimal airflow and efficient cooling. Additionally, the Snow IV ARGB features PWM technology that allows for automatic regulation of the fan speed based on the CPU temperature, ensuring optimal cooling performance at all times.
FAN
With its 9 blades, this fan can generate a stronger and more uniform airflow than fans with fewer blades, making it ideal for systems that require additional cooling. Additionally, with a rotation speed of 8000-1600 RPM, this fan can be adjusted to different speed levels depending on the cooling needs of your system.
ALUMINIUM SINK
The cooling fins of the Snow IV ARGB are designed for better heat dissipation and allow air to flow through them to reduce system temperature. The combination of the 4 heatpipes and the fins provides an effective and silent cooling solution to keep your CPU at an optimal temperature.
EASY INSTALLATION
The Snow IV ARGB CPU cooler is a high-quality cooling solution that is compatible with a wide variety of processors, including high-end Intel and AMD models. In addition to its excellent cooling performance, this cooler is easy to install, making it a great choice for computer enthusiasts looking for an efficient and user-friendly cooling system.
5 YEARS WARRANTY
The 5-year warranty of the Snow IV ARGB is one of the longest in the market, demonstrating the brand’s confidence in the durability and reliability of its product. With this warranty, you can be sure that this CPU cooler is a solid investment for any high-end PC system.
Snow IV ARGB CPU cooler is a high-quality cooling solution designed for demanding users who seek effective heat dissipation and superior cooling performance. It features four high-quality heatpipes and a 120 mm fan that provides optimal airflow and efficient cooling. Additionally, the Snow IV ARGB features PWM technology that allows for automatic regulation of the fan speed based on the CPU temperature, ensuring optimal cooling performance at all times.
FAN
With its 9 blades, this fan can generate a stronger and more uniform airflow than fans with fewer blades, making it ideal for systems that require additional cooling. Additionally, with a rotation speed of 8000-1600 RPM, this fan can be adjusted to different speed levels depending on the cooling needs of your system.
ALUMINIUM SINK
The cooling fins of the Snow IV ARGB are designed for better heat dissipation and allow air to flow through them to reduce system temperature. The combination of the 4 heatpipes and the fins provides an effective and silent cooling solution to keep your CPU at an optimal temperature.
EASY INSTALLATION
The Snow IV ARGB CPU cooler is a high-quality cooling solution that is compatible with a wide variety of processors, including high-end Intel and AMD models. In addition to its excellent cooling performance, this cooler is easy to install, making it a great choice for computer enthusiasts looking for an efficient and user-friendly cooling system.
5 YEARS WARRANTY
The 5-year warranty of the Snow IV ARGB is one of the longest in the market, demonstrating the brand’s confidence in the durability and reliability of its product. With this warranty, you can be sure that this CPU cooler is a solid investment for any high-end PC system.