Catalog Object Cloud
Tacens Anima

Tacens Anima AF8 PC fan 8cm 12V 12dB 7 blades 1800 RPM Black

Product code:
AF8
Brand:
Tacens Anima
Product name:
AF8 PC fan 8cm 12V 12dB 7 blades 1800 RPM Black
GTIN (EAN/UPC):
4713105963007
Bullet Points Tacens Anima AF8 PC fan 8cm 12V 12dB 7 blades 1800 RPM Black:
  • Computer case Fan 8 cm 1800 RPM
  • 12 dB 30.5 cfm 1.25 mmH2O
  • Black
Long product name Tacens Anima AF8 PC fan 8cm 12V 12dB 7 blades 1800 RPM Black:
Anima 8cm - 12V, 1.44W, 0.12A, 1800RPM, 30.5CFM, 1.25mm H2O, 12dBA, 50000h
Tacens Anima AF8 PC fan 8cm 12V 12dB 7 blades 1800 RPM Black:
The AF8 is an 8cm fan designed to deliver exceptional performance with minimal energy consumption. Its structure, composed of a robust frame and 7 balanced blades, generates a powerful airflow of up to 30.5 CFM, keeping the noise level at just 12 dB for ultra-quiet operation. Equipped with FLUXUS bearing technology, it guarantees a lifespan of up to 50,000 hours of continuous use. In addition, true to the ecological philosophy of the Anima range, the AF8 is designed to consume only 1.44 W at maximum speed, combining efficiency, durability and sustainability.