Catalog Object Cloud
Lindy

Lindy 1m Thunderbolt 4 Cable, 40Gbps, passive

Product code:
31120
Brand:
Lindy
Product name:
1m Thunderbolt 4 Cable, 40Gbps, passive
GTIN (EAN/UPC):
4002888311205
Bullet Points Lindy 1m Thunderbolt 4 Cable, 40Gbps, passive:
  • Connects to Thunderbolt 4 devices and transfers data with bandwidths up to 40Gbps
  • Supports single 8K or dual 4K@60Hz
  • Supports Power Delivery up to 100W (20V 5A)
  • Supports PCIe at 32Gbps for storage speeds up to 3,000Mbps
  • 2 year warranty
Long product name Lindy 1m Thunderbolt 4 Cable, 40Gbps, passive:
1m Thunderbolt 4 Cable, 40Gbps, passive
Lindy 1m Thunderbolt 4 Cable, 40Gbps, passive:
The Lindy 1m Thunderbolt 4 Cable provides the full Thunderbolt 4 specification with data transfer rates up to 40 Gbps. It is backwards compatible and delivers up to 20Gbps for USB 3.2 devices. It supports connecting a 8K or dual 4K UHD displays for stunning contrast and colour depth.

This cable is Thunderbolt certified and can provide 100W (5A) of power to Thunderbolt 4 and USB Type C devices using the most efficient power delivery profiles.