Catalog Object Cloud
AISENS

AISENS A119-0093 HDMI cable 1 m HDMI Type A (Standard) Black

Product code:
A119-0093
Brand:
AISENS
Product name:
A119-0093
GTIN (EAN/UPC):
8436574700923
RoHS stands for Restriction of Hazardous Substances. RoHS, also known as Directive 2002/95/EC, originated in the European Union and restricts the use of specific hazardous materials found in electrical and electronic products (known as EEE). All applicable products in the EU market after July 1, 2006 must pass RoHS compliance. The substances banned under RoHS are lead (Pb), mercury (Hg), cadmium (Cd), hexavalent chromium (CrVI), polybrominated biphenyls (PBB), polybrominated diphenyl ethers (PBDE), and four different phthalates (DEHP, BBP, BBP, DIBP).
Bullet Points AISENS A119-0093 HDMI cable 1 m HDMI Type A (Standard) Black:
  • High speed HDMI cable with Ethernet (V1.4) with type A male connector on both ends.
  • High quality 24K gold shielded connectors. Multiple shielding for maximum reduction of possible interference
  • Manufactured with high quality copper conductors (OFC-Oxygen Free Copper- 99.99%) that guarantees maximum transmission quality.
  • Bandwidth up to 340MHz (10.2Gbps).
  • High speed, two-way network with speeds up to 100 Mbps.
Long product name AISENS A119-0093 HDMI cable 1 m HDMI Type A (Standard) Black:
High Speed ​​HDMI / HEC Cable, A Male-A Male, black, 1.0 meter, Full HD