Equip Cat.6A S/FTP Patch Cable, Angled to Straight plug, 3.0m, White
Product code:
605802
Brand:
Equip
Product name:
Cat.6A S/FTP Patch Cable, Angled to Straight plug, 3.0m, White
GTIN (EAN/UPC):
4015867235140
Bullet Points Equip Cat.6A S/FTP Patch Cable, Angled to Straight plug, 3.0m, White:
- 4 x 2 AWG 26/7
- 500MHz performance Bandwidth
- Transmission: 10Gbit
- Suitable for PoE, PoE+
- Stranded bare copper conductor
- Foil and braid shield Reduces EMI/RFI interference
- PIMF (Pairs in metal Foil)
- Molded boot with Strain relief
- RoHS compliant
- Low Smoke Zero Halogen (LSZH/LSOH)
- Diameter cable jacket: (approx.) 6 mm
- RJ45 plug straight to RJ45 plug angled, ideal solution for minimum space
Long product name Equip Cat.6A S/FTP Patch Cable, Angled to Straight plug, 3.0m, White:
Cat.6A S/FTP Patch Cable, Angled to Straight plug, 3.0m, White
Equip Cat.6A S/FTP Patch Cable, Angled to Straight plug, 3.0m, White:
The Cat.6A S/FTP Patch Cable with an Angled to Straight plug is a high-performance Ethernet cable designed for various networking applications. Its unique feature is the angled connector on one end and a straight plug on the other. This design reduces cable strain and allows for efficient cable routing in tight spaces.
The cable is constructed with S/FTP (Shielded Foiled Twisted Pair) technology, providing excellent protection against electromagnetic interference (EMI) and ensuring optimal signal quality. It's compatible with Cat.6A standards, capable of supporting high-speed data transmission up to 10 Gbps.
The angled connector allows for easy and secure connections, even in areas with limited space. It's suitable for use in professional networking environments, data centers, offices, and home setups where reliable and high-speed connections are essential.
The cable is constructed with S/FTP (Shielded Foiled Twisted Pair) technology, providing excellent protection against electromagnetic interference (EMI) and ensuring optimal signal quality. It's compatible with Cat.6A standards, capable of supporting high-speed data transmission up to 10 Gbps.
The angled connector allows for easy and secure connections, even in areas with limited space. It's suitable for use in professional networking environments, data centers, offices, and home setups where reliable and high-speed connections are essential.